HIGH PERFORMANCE CONTROLLER
Datapath’s VSN970 wall controller provides a high end, powerful solution for complex video wall installations (or control rooms). Providing complete control over large control room environments from military installations to CCTV and security suites to medical operating theatres.
The VSN970 has been designed, developed and optimised to operate with the latest generation of Datapath’s world leading PCI Express graphics and video capture cards providing High Definition video and audio, including the capture of multiple HDCP sources for display across the entire video wall.
The use of PCIe switched fabrics, enables the VSN970 system to be expanded using additional backplanes within VSN900X chassis connected via the optional expansion kit.
INTEL® CORE i7 PROCESSOR
The VSN970 system incorporates the Datapath PCI Express9-G3 switched fabric backplane, providing 9 high bandwidth PCIe slots for use with any Datapath video capture or graphics card. Also providing further benefits with the Datapath’s SBC4, a single board computer featuring an Intel Core i7 processor with up to 16GB of DDR3 memory and on-board graphics.
The backplane provides a single x8 lane slot (8GB/s) and eight x4 lane slots (4GB/s) each providing high speed bi-directional bandwidth. Allows UHD video to be captured and then displayed on the video wall with very low latency.
Each system comes complete with high quality, server grade hard drives with RAID 1, preinstalled with Windows 7® Ultimate edition (64bit). Enhanced system cooling is achieved via 3 variable speed fans, and each system offers on-board SATA and USB ports.
Note:
MOTHERBOARD
SBC4 Portwell ROBO8112 Q87
Processor Intel® Core i7 4770s
Clock speed 3.1 GHz
Cache 8MB
Memory 8GB as standard (up to 16GB on request)
Ethernet Dual 10Base-T/ 100Base-TX/ 1000 BaseT
On-board Graphics DVI connection for control screen
RS232 For control
DISK STORAGE
HDD 2 x Western Digital RED 750GB
Enterprise Grade
RAID 1 configured
Optical Drive DVD/ RW combo drive
CONNECTIVITY
USB 2 x 3.0 (back panel)
6 x 2.0 (2 front, 2 back, 2 internal)
* Internal ports for security dongle
OPERATING SYSTEM
Windows7 Ultimate 64 bit
BACKPLANE
Features 3rd generation PCIe switched fabric
1 slot x8 - 8GB/s uplink and downlink
8 slots x4 - 4GB/s uplink and downlink
POWER
600 Watt RPSU Dual Redundant
ENVIRONMENT
Operating Temperature 0 to 35 DegC (32 to 95 DegF)
Storage Temperature -20 to 70 DegC (-4 to 158 DegF)
Relative Humidity 5% to 90% non-condensing
Noise 48.6dB (A) up to 67.9dB (A);
Dependent on system config & ambient temp
DIMENSIONS
Length 500mm (including handles)
Height 175mm
Width 482.1mm
Weight 19 - 25kg (shipped 30 - 33kg)
COMPLIANCE
FCC/ CE/ ROHS/ UL/CCC