VSN870 Video Wall Controller

HIGH PERFORMANCE CONTROLLER

The VSN870 wall controller is the latest addition to the Datapath range of wall controller systems. The VSN870 brings increased performance based on the Core i7 processor providing astonishing performance coupled with extreme flexibility.

The VSN870 has been designed, developed and optimised to operate with the latest generation of our world leading Datapath PCI express graphics and video capture cards.

The VSN870 can also be used in conjunction with the already proven Vision800X expansion chassis, increasing the number of available PCIe slots to 33.

FEATURES

  • Core i7 Industrial PC with 9 PCIe slots 
  • SBC2 - Intel Core i7 2600 CPU 3.4GHz PICMG1.3 SBC 
  • 1 to 48 Display channels using the Image4 graphics card 
  • 4 to 128 video capture channels using the VisionSD8 or VisionSD4+1 capture cards 
  • 1 to 32 SD-SDI/HD-SDI/3G-SD capture channels using the VisionSDI2 capture cards 
  • 1 to 32 RGB/HD/DVI/ capture channels using the VisionRGB-E1S/E2S capture cards 
  • Expand with 1 or 2 Vision800X expansion chassis providing a maximum of 33 PCI express slots
  • Compatible wit Datapath Wall Control

Manufacturer Part Number
VSN870-ATX/8GB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MOTHERBOARD
SBC2 Portwell ROBO8110VG2AR-Q67
Processor Intel Core i7 2600
Memory 8GB DDR3 system memory
Ethernet 2GB Ethernet ports
DISK STORAGE
HDD 2 500GB (or greater) removable SATA hard drives
Optical Drive DVD/ RW combo drive
OPERATING SYSTEM
Windows7 Ultimate 64 bit
BACKPLANE
Features 3rd generation PCIe switched fabric
1 slot x8 - 8GB/s uplink and downlink & 8 slots x4 - 4GB/s uplink and downlink
POWER
500 Watt RPSU Dual Redundant or 600 Watt ATX PSU
ENVIRONMENT
Operating temperature 0 to 35 DegC (32 to 95 DegF)
Storage temperature -20 to 70 DegC (-4 to 158 DegF)
Relative Humidity 5% to 90% non-condensing
DIMENSIONS
Length L 500mm x H 175mm x W 482.1mm
Weight 19 - 25Kg (Shipped 30 - 33Kg)