FLEXIBLE VIDEO WALL CONTROLLER
Datapath’s VSN450 is a video wall controller designed for video wall and multi-screen display installations that require a balanced number of HD video captures and HD video outputs.
The VSN450 has been developed and optimised to operate with the latest generation of our world leading Datapath PCI express graphics and video capture cards providing flexible solutions throughout the professional AV industry.
OUTSTANDING CORE i5 PROCESSING
The VSN450 incorporates the award winning Asus Z97-WZ motherboard complete with four, high performance, PCI Express slots. Each x16 mechanical slot has been configured for x8 electrical performance giving up to 8GB/s bi-directional bandwidth. The VSN450 also includes Intel’s Haswell Core i5 (4570s) processor, offering 6MB of cache & up to 3.60GHz clock speed.
Compatible with all of the Datapath portfolio of Vision Capture and Image Graphics cards, the VSN450 can provide up to 16 HD outputs or 16 HD/ 32 SD inputs. Combine two ImageDP4 graphics cards and two VisionHD4 capture cards to create a video wall with eight monitors and eight capture channels.
Note:
MOTHERBOARD
ASUS z97-WS - LGA 1150 Intel ATX
Intel® Core i5 Haswell processor
Clock speed 3.1 GHz
Cache 8MB
Memory 8GB as standard (up to 16GB on request)
Ethernet Dual 10Base-T/ 100Base-TX/ 1000 BaseT
PCI Express x1 interface based Gb
Ethernet
Dual RJ-45 connector with two LED
indicators
On-board Graphics Choice of DisplayPort or HDMI connection
for control screen
RS232 For control
DISK STORAGE
HDD 2 x Western Digital RED 750GB
Enterprise Grade
RAID 1 configured
Optical Drive DVD/ RW combo drive
OPERATING SYSTEM
Windows7 Ultimate 64 bit
EXPANSION
4 x PCIe 3.0/2.0 x 16 (dual x16 or x16/x8/x8
or quad x8)
Factory configured for 4 slots x8
POWER
600 Watt RPSU or 500 Watt ATX
ENVIRONMENT
Operating Temperature 0 to 35 DegC (32 to 95 DegF)
Storage Temperature -20 to 70 DegC (-4 to 158 DegF)
Relative Humidity 5% to 90% non-condensing
Noise 48.6dB (A) up to 67.9dB (A);
Dependent on system config & ambient temp
DIMENSIONS
Length 500mm (including handles)
Height 175mm
Width 482.1mm
Weight 19 - 25kg (shipped 30 - 33kg)
COMPLIANCE
CE/ ROHS