POWERFUL WALL CONTROLLER
The VSN1190 from Datapath is a video wall controller capable of managing multiple video inputs and graphical outputs in order to drive large video wall installations. Suitable for a range of markets from security facilities to command and control rooms the VSN1190 provides a high performance, scalable solution in complex video environments.
Providing seamless compatibility with Datapath’s portfolio of Vision capture and Image graphics cards, the VSN1190 has been designed, developed and optimised to provide Ultra High Definition video & audio capture, including the capture of multiple, independent HDCP sources for display across the entire video wall.
INTEL® XEON PROCESSING
Incorporating an 11 slot PICe backplane the VSN1190 is an industrial video wall processor. The PCIe switched fabric technology provides 11 x8 lane PCIe slots implemented with x16 physical connectors. Each slot is capable of providing up to 8GB/s bi-directional bandwidth allowing for high speed data transfer.
Each system includes the powerful Datapath SBC3, a single board computer that features Dual Intel® Quad Core Xeon processors and up to 32GB of ECC compliant DDR3 memory and on-board graphics.
The flexibility of the Express11 Gen3 technology allows multiple backplanes to be arranged in a Star Configuration, providing the ability to create very large systems comprising several chassis, each with 11 available slots for video capture inputs and graphicial outputs, connected via the optional HLink-G3/SLink-G3 expansion kit. www.datapath.co.uk | sales@datapath.co.uk | +44 (0) 1332 294441 Version1.5 1190 Engineering
Note:
MOTHERBOARD
SBC4 Portwell ROBO8120 EC5549
Processor Intel® Quad Core Xeon
Clock speed 2.53 GHz
Cache 8MB
Memory 16GB as standard (up to 32GB on request)
Ethernet Dual 10Base-T/ 100Base-TX/ 1000 BaseT
On-board Graphics DVI connection for control screen
RS232 For control
DISK STORAGE
HDD 2 x Western Digital RED 750GB
Enterprise Grade
RAID 1 configured
Optical Drive DVD/ RW combo drive
CONNECTIVITY
USB 8 x 2.0 (2 front, 4 back, 2 internal*)
*Internal ports for security dongles
OPERATING SYSTEM
Windows7 Ultimate 64 bit
BACKPLANE
Features 3rd generation PCIe switched fabric
11 slot x8 - 8GB/s uplink and downlink
POWER
800 Watt RPSU Dual Redundant
ENVIRONMENT
Operating Temperature 0 to 35 DegC (32 to 95 DegF)
Storage Temperature -20 to 70 DegC (-4 to 158 DegF)
Relative Humidity 5% to 90% non-condensing
Noise 48.6dB (A) up to 67.9dB (A);
Dependient on system config & ambient temp
DIMENSIONS
Length 500mm (including handles)
Height 175mm
Width 482.1mm
Weight 19 - 25kg
Shipped Weight 30 - 33kg
COMPLIANCE
FCC/ CE/ ROHS/ UL (TBC)