Datapath have developed, tested and qualified the Portwell ROBO 8120VG2R providing improvements to the BIOS and higher performance for Windows based software applications, creating flexibility to the end solution.
Qualified with modified BIOS for use with Datapath Express9, ImageDP4 and the Vision range of video capture cards.
This is an Intel® Xeon® processor based on PICMG 1.3 SHB with DDR3 ECC SDRAM, VGA, Dual Gigabit Ethernet and USB making it suitable for display wall controllers.
Built with flexible PCI Express expansion, it's suitable for medical, industrial automation and digital signage applications.
Note:
General:
Processor: CPU & Package: 1 or 2 Intel® Xeon® C5500 series processors in LGA - 1366 package
FSB: 1333/ 1066/ 800 MHz
Chipset/ Core Logic: Intel® 3420
BIOS: AMI BIOS
Memory: Up to 32GB DDR3 1333/ 1066/ 800 SDRAM on four 240-pin DIMM socket
Support ECC, registered
Storage Devices: EIDE: N/A
SATA: Support six SATA 300 drives (dual SATA ports via Backplane)
(RAID 0, 1, 5, 10)
Watchdog Timer: Programmable via software from 0.5 sec. to 254.5 sec
Expansion Interface: One PCIE x 16, two PCIE x 8, four PCIE x 4, Four PCI devices
Hardware Monitoring: System monitor (fan, temperature, voltage)
Power Requirement: N/A
Dimension: Dimension: 338.5 (L) x 126.39 (W)/ 13.33" (L) x 4.98" (W)
PCI: 12 layers
Environment: Operation temperature: 0~60 °C (with better performance on 50 °C)
Storage temperature: -20~80 °C
Relative humidity: 5~90%, non-condensing
MTBF: N/A
I/O:
MIO: Two serial (RS-232 x 1, selectable RS-232/ 422/ 485 x 1), one parallel and one FDD channel
Ethernet: Dual 10 BASE-T/ 100BASE-TX/ 1000BASE-T Ethernet
PCI Express x 1 interface based Gigabit Ethernet
Dual RJ-45 connector with two LED indicators
USB: Twelve USB 2.0 ports (Four ports through backplane)