Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
General:
- Processor: Intel® Core™ i7 and i5 processor up to 3.4 GHz (65~95W) with (3~8MB) Cache in LGA-1155 package DMI x4 Link: 5.0GT/s
- Support Intel® Turbo Boost, Hyper-Threading, Virtualisation, Thermal Monitoring, trusted Execution and SpeedStep Technology (depends on CPU sku)
- Chipset/ Core Logic: Intel® Q67 PCH (6.1W)
- BIOS: AMI UEFI BIOS
- Memory: Support up to 16GB DDR3 1066/ 1333 SDRAM on two 240-pin ECC DIMM sockets
- Storage Devices: 2x SATA 600 devices and 4x SATA 300 drives (Dual SATA 300 ports via Backplane)
- RAID 0, 1, 5, 10
- 1x FDD channel on board box header
I/O Interface
- Ethernet: Intel® 82579LM + 82574L gigabit ethernet controller
- Dual RJ-45 connector with two LED indicators
- USB: 14x USB 2.0 ports (Four ports through backplane)
- 480 Mb/s bus comprehends the high-speed/ full-speed/ low-speed data ranges
Mechanical & Environment
- Dimension: 338.5mm (L) x 126.39mm (W) / 13.33" (L) x 4.98" (W)
- PCB: 8 layers
- Power Supply: Typical: +12V @ 4.85; +5V @ 3.4A
- Support ATX mode
- Environment: Operation temperature: 0~60 °C (with better performance on 50 °C)
- Storage temperature: -20~80 °C
- Relative humidity: 5~90%, non-condensing