Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
General:
- Processor: CPU & Package: Intel® Core™ 2 Quad, Core™ 2 Duo, Pentium® D & 4, Celeron® D processor in the LGA-775 package
- FSB: 1333/ 1066/ 800 MHz
- Chipset/ Core Logic: Intel® Q35 & ICH9DO
- BIOS: Award BIOS
- Memory: Up to 4GB DDR2 800/ 667 SDRAM on dual 240-pin DIMM socket
- Storage Devices: EIDE: N/A
- SATA: Support six SATA 300 drives (dual SATA ports via backplane)
I/O Interface
- Ethernet: Dual 10BAST-T/ 100BAST-TX
- USB: PCI Express x1 interface based Gigabit Ethernet
Mechanical & Environment
- Dimension: 338.5mm (L) x 126.39mm (W)/ 13.33" (L) x4.98" (W)
- Power Supply: Typical: +12V @ 4.85; +5V @ 3.4A
- Support ATX mode
- Environment: Operation temperature: 0~60 °C (with better performance on 50 °C)
- Storage temperature: -20~80 °C
- Relative humidity: 5~90%, non-condensing