ProLiant ML350 Gen10 3104 1P 8GB-R S100i 4LFF NHP 500W PS Sub Entry SATA Server

Driving a wide range of workloads with a flexible, shorter and rackable chassis design that can fit in different physical environments, the secure 2P HPE ProLiant ML350 Gen10 Server delivers the ideal set of performance and expandability for changing business needs making it the choice for growing SMBs, remote/branch offices of large enterprises and data centers. Choose this 2P tower that grows with you in the digital economy.

Manufacturer Part Number
877619-001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® Xeon® Scalable 3104 (6 core, 1.7 GHz, 11 MB, 85W)

Processor family

  • Intel® Xeon® Scalable 8100 series
  • Intel® Xeon® Scalable 6100 series
  • Intel® Xeon® Scalable 5100 series
  • Intel® Xeon® Scalable 4100 series
  • Intel® Xeon® Scalable 3100 series

Processor number

  • 1 processor

Processor core available

  • 6-core

Processor cache

  • 11 MB L3

Processor speed

  • 1.7 GHz

Form factor

4U Tower

Power supply type

  • 1x 500W HPE Standard Non-Hot-Plug/non-RPS Power Supply

Expansion slots

  • 4-slots (x16, x8, x16, x8) as standard For detail reference QuickSpecs.

Maximum memory

  • 3.0 TB with 128 GB DDR4 DIMM3

Memory, standard

  • 8 GB (1x 8 GB) RDIMM

Memory slots

  • 24 DIMM slots

Memory type

  • HPE DDR4 SmartMemory

Memory protection features

  • Advanced ECC Memory Online Spare Mode Memory Lock Step Mode

Included hard drives

  • None ship standard, 4 LFF NHP drives supported

Optical drive type

  • Optional

System fan features

  • 2 standard fans
  • Optional redundant fan cage kit (874572-B21, add’l 4 fans)

Network controller

  • HPE Ethernet 1Gb 4-port 369i Adapter

Storage controller

  • 1 HPE Smart Array S100i

Minimum dimensions (W x D x H)

46.25 (H) x 64.8 (D) x 17.4 (W) cm

Weight

21 kg

Infrastructure management

  • HPE iLO Standard with Intelligent Provisioning (embedded), HPE OneView Standard (requires download) (standard) HPE iLO Advanced, HPE iLO Advanced Premium Security Edition, and HPE OneView Advanced (optional)

Warranty

  • 3/3/3 - Server Warranty includes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limited warranty and technical support is available at: http://h20564.www2.hpe.com/hpsc/wc/public/home. Additional HPE support and service coverage for your product can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HPE website at http://www.hpe.com/support