SonicWave 432i Wireless Access Point

SonicWall Wireless Network Security

Secure, high-speed wireless solutions

SonicWall Wireless Network Security solutions combine high-performance IEEE 802.11ac Wave 2 wireless technology with industry-leading next-generation firewalls. The result is a superior experience for WiFi users that’s as secure as any wired connection.

The solutions are based on:

  • SonicWall SonicWave series indoor and outdoor wireless access points (APs) which support the 802.11ac Wave 2 wireless standard
  • SonicWall TZ, NSA and SuperMassive firewalls, which use deep packet inspection technology to detect and eliminate threats over wired and wireless networks
Superior user experience

SonicWave APs take advantage of the capabilities in 802.11ac Wave 2 plus features such as band steering and a built-in 2.5 GbE port to deliver highspeed wireless performance. Other features, including 4x4 MU-MIMO and beamforming, improve performance in higher density environments when using bandwidth-intensive applications such as HD multimedia, and cloud and mobile apps.

Each SonicWave access point includes three radios. One operates in the less crowded 5 GHz frequency band, reducing interference from other devices while strengthening signal reliability. Another operates in the 2.4 GHz band to support legacy 802.11b/g/n clients. The third radio is dedicated to security and performs rogue AP detection, passive scanning and packet capturing. With four transmitting and four receiving antennas plus support for 4x4 MU-MIMO, SonicWave APs are engineered to optimize signal quality, range and reliability for wireless devices including Wave 2-enabled clients.

Comprehensive threat prevention

SonicWall firewalls scan all wireless traffic coming into and going out of the network using deep packet inspection technology and then remove harmful threats such as malware and intrusions, even over SSL/ TLS encrypted connections. Other security and control capabilities such as content filtering, application control and intelligence and Capture Advanced Threat Protection provide added layers of protection. The Wireless Network Security solution also integrates additional security-related features including wireless intrusion detection and prevention, virtual access point segmentation, wireless guest services, RF monitoring and wireless packet capture.

Simplified deployment and centralized management

Access point deployment and setup are greatly simplified, reducing total cost of ownership (TCO). Integrated into every SonicWall firewall is a wireless controller that auto-detects and auto-provisions SonicWave APs across the network. Wireless signal analysis tools provide a visual map to optimize site-based access point placement.

Management and monitoring for wireless and security are handled centrally through the firewall or through SonicWall Global Management System, providing network administrators with a single pane of glass from which to manage all aspects of the network.

SonicPoint series

For organizations with a substantial investment in 802.11ac clients, the SonicWall SonicPoint series features dual radios, high-speed 802.11ac performance, 3x3 SU-MIMO and all the security advantages that SonicWall Wireless Network Security solutions offer.

Manufacturer Part Number
01-SSC-2520
EAN/UPC
0758470025206,758470025206
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications

  • Location: Indoor
  • Dimensions
    • 8.5 (D) x 2.0 (H) in
    • 21.6 (D) x 5.1 (H) cm
  • Weight: 1.0 kg / 2.2 lbs
  • WEEE weight: 1.2 kg / 2.6 lbs
  • Shipping weight: 1.5 kg / 3.3 lbs
  • PoE injector: 802.3at
  • Maximum power consumption (W): 18.8 W
  • Status indicators: Six (6) LED (WLAN/Link) (LAN/Link) Power, Test
  • Antennas: 8 fully internal
  • Wired network ports: (1) 10/100/1000 auto-sensing RJ-45 for Ethernet and Power over Ethernet (PoE); (1) 100/1000/2.5 GbE auto-sensing RJ-45 for Ethernet; (1) RJ-45 console; (1) USB 2.0 (except 432o)
  • Accessories included: Wall/ceiling mount kit
  • Virtual access points: Up to 8 per access point
  • Chassis: UL 1024 plenum rated
Standards and compliance
  • IEEE Standard: 802.11a/b/g/n/ac Wave 2
  • Compliance: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.11ac, IEEE 802.11e, IEEE 802.11i, IEEE 802.3at, IEEE 802.3bz, WPA, TKIP, AES
  • Regulatory: FCC/ICES Class B, CE, RCM/ACMA, VCCI Class B, TELEC, BSMI, NCC, MSIP, ANATEL, Customs Union, RoHS (Europe/China), WEEE
  • MIMO: MU-MIMO 4x4 (4 streams)
  • Max/Recommended connected clients per radio: 128/30
  • Safety: UL, cUL, TUV/GS, CB, CE, BSMI, Mexico CoC, Customs Union
Environmental
  • Temperature range: 32 to 104°F, 0 to 40°C
  • Humidity: 10 - 95%, non-condensing
Radio specifications
  • Radios: Dual: 4x4 11n + 4x4 11ac MU-MIMO; Dedicated third scanning radio; Bluetooth Low Energy radio
  • Frequency bands
    • 802.11a: 5.180-5.825 GHz
    • 802.11b/g: 2.412-2.472 GHz
    • 802.11n: 2.412-2.472 GHz, 5.180-5.825 GHz
    • 802.11ac: 2.412-2.472 GHz, 5.180-5.825 GHz
  • Operating channels
    • 802.11a: US and Canada 12, Europe 11, Japan 4, Singapore 4, Taiwan 4
    • 802.11b/g: US and Canada 1-11, Europe 1-13, Japan 1-14 (14-802.11b only)
    • 802.11n (2.4 GHz): US and Canada 1-11, Europe 1-13, Japan 1-13
    • 802.11n (5 GHz): US and Canada 36-48/149-165, Europe 36-48, Japan 36-48, Spain 36-48/52-64
    • 802.11ac: US and Canada 36-48/149-165, Europe 36-48, Japan 36-48, Spain 36-48/52-64
  • Transmit output power: Based on the regulatory domain specified by the system administrator
  • Transmit power control: Supported
  • Data rates supported
    • 802.11a: 6,9,12,18,24,36,48,54 Mbps per channel
    • 802.11b: 1,2,5.5,11 Mbps per channel
    • 802.11g: 6,9,12,18,24,36,48,54 Mbps per channel
    • 802.11n: 7.2, 14.4, 21.7, 28.9, 43.3, 57.8, 65, 72.2, 15, 30, 45, 60, 90, 120, 135, 150 Mbps per channel
    • 802.11ac: 7.2, 14.4, 21.7, 28.9, 43.3, 57.8, 65, 72.2, 86.7, 96.3, 15, 30, 45, 60, 90, 120, 135, 150, 180, 200, 32.5, 65, 97.5, 130, 195, 260, 292.5, 325, 390, 433.3, 65, 130, 195, 260, 390, 520, 585, 650, 780, 866.7, 1040, 1170, 1300, 1560, 1733.4 Mbps per channel
  • Modulation technology spectrum
    • 802.11a: Orthogonal Frequency Division Multiplexing (OFDM)
    • 802.11b: Direct Sequence Spread Spectrum (DSSS)
    • 802.11g: Orthogonal Frequency Division Multiplexing (OFDM)/Direct Sequence Spread Spectrum (DSSS)
    • 802.11n: Orthogonal Frequency Division Multiplexing (OFDM)
    • 802.11ac: Orthogonal Frequency Division Multiplexing (OFDM)
Security
  • Data encryption: WPA2, IPSec*, 802.11i, WPA, 64/128/152-bit WEP, TKIP, AES, SSL VPN**
Authentication
  • Authentication: RADIUS, Active Directory, single sign-on (SSO)