Moto X⁴ Smartphone

dual cameras. singular design.

Designed to impress, with advanced front and rear camera systems for shooting your best photos yet. Anytime. Anywhere.

Dual rear camera system

Capture wide-angle perspectives and stunning portraits

Ultra-low light front-facing camera

With adaptive low light mode for selfies worth sharing

Precision-crafted glass and metal

Easy to hold and easy on the eyes, featuring a beautiful, contoured design

IP68 water resistant

Keep your phone protected from accidental spills, splashes and even puddles*

Qualcomm® Snapdragon™ processor

Get octa-core performance without sacrificing style

Intuitive moto experiences

Simple shortcuts to features you use most, like turning on the camera with a twist of your wrist.

Manufacturer Part Number
PA8X0016DE
EAN/UPC
6947681558922
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system

Android™ 7.1, Nougat

System architecture/Processor

Qualcomm® Snapdragon™ 630 processor with 2.2 GHz Octa-core CPU and 650 MHz Adreno 508 GPU

Memory (RAM)

3 GB

Storage (ROM)

32 GB with microSD Card support (up to 2 TB)‡

Dimensions

148.35 x 73.4 x 7.99 mm (9.45 mm at camera bump)

Weight

163 g

Display

5.2” FHD (1080×1920)
424 PPI
LTPS IPS Corning® Gorilla® Glass

Battery

All day battery†
3000 mAh, Non-removable

Charging

15 W TurboPower for 6 hours of power in 15 minutes†

Water protection

IP68 Water Resistant*

Network bands (by model)

4G LTE (Cat13 DL, Cat5 UL)
UMTS / HSPA+
GSM / EDGE

SIM card

Single Nano SIM/Dual Nano SIM

Wi-Fi

Wi-Fi 802.11a/b/g/n/ac, 2.4 GHz + 5 GHz, Wi-Fi hotspot

Sensors

Fingerprint Reader, Gravity, proximity, Accelerometer, Ambient Light, Magnetometer, Gyroscope, Sensor Hub

 

Rear camera

12 MP Dual Autofocus Pixel sensor (f2.0, 1.4 um)
8 MP ultra-wide angle sensor with 120° field of view (f2.2, 1.12 um)
Colour Correlated Temperature (CCT) dual LED flash
Ultra-wide angle shot
Professional mode
Depth detection and depth effects
Phase Detection AutoFocus (PDAF)
Panorama
Selective Focus
Selective Black & White Slo-motion video
Scan barcodes/QR codes/Business cards
Best Shot

Front camera

16 MP (f2.0, 1 um)
Adaptive low light mode
Selfie flash/light
Beautification mode
Panoramic selfie

Video capture

2160P/4K (30fps), 1080P (60fps), 720P (30fps), 480P (30fps)

Connectivity

USB Type-CTM Port
3.5 mm headphone jack

Bluetooth® technology

Bluetooth® 4.2 BR/EDR + BLE

Speakers/microphones

Front-ported speaker
3-Mics

Location services

GPS, A-GPS, Beidou, GLONASS, Galileo

NFC

Yes

Colours

Super Black, Sterling Blue

moto mods

No

moto experiences

moto display, moto voice, moto actions, wireless sound system, moto key, one-button navigation