imageFORMULA DR-M260 Office Document Scanner

Document scanner features a user-friendly design for reliable, simple operation for workgroups and departments in any industry. Capable of scanning up to 60 pages per minute, this scanner can quickly capture and convert paper-based documents into useable digital information. Versatile design can reliably handle an assortment of document types, such as thick, thin, even oversized documents and plastic embossed cards. Onboard image processing CPU makes fast, high-quality scanning possible without depending on PC performance. To help prevent paper jams and damage to documents, the paper feeding and eject sensors are incorporated to minimize document mishaps. The scanner also incorporates left and right feeding rollers that revolve independently to help prevent skewed feeding when different size documents are scanned together. LCD panel lets you easily create up to 99 customizable, pre-programmed scan tasks that are perfect for frequently used scanning modes and output destinations.

Manufacturer Part Number
2405C002
EAN/UPC
0013803295283,013803295283
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TYPE: Office Document Scanner
DOCUMENT FEEDING: Automatic or Manual
DOCUMENT SIZE: Width: 1.97” – 8.5” 
Length: 2.13” – 14.02”
DOCUMENT WEIGHT: 7-68 lb. Bond Plain Paper
FEEDER CAPACITY: Up to 80 sheets
LIGHT SOURCE: RGB LED
SCANNING ELEMENT: Contact Image Sensor
SCANNING MODES: Black and White, Error Diffusion, 256-level Grayscale, Advanced Text Enhancement, Advanced Text Enhancement II, 24-bit Color
OPTICAL RESOLUTION: Up to 600 dpi
OUTPUT RESOLUTION: 100/150/200/240/300/400/600 dpi+ Custom
POWER CONSUMPTION: 23W or less (Sleep Mode: 1.4W or less)
SUGGESTED DAILY VOLUME: Approx. 7,500 scans
OTHER FEATURES: Automatic Color Detection, Automatic Page Size Detection, Automatic Resolution Setting, Background Smoothing, Character Emphasis, Color Dropout/Enhance Color, Deskew, Double-Feed Release, Feeding Retry, Folio Mode, Image Rotation, Long Document Mode, MultiStream™, Pre-Scan, Prevent Bleed-Through/Remove Background, Separation Retry, Shadow Cropping, Skip Blank Page, Text Enhancement, Text Orientation Recognition, Ultrasonic Double-Feed Detection, User Preferences
OPTIONS: Flatbed Scanner Unit 102 / 201, Barcode Module, 2D Code Module, Exchange Roller Kit (feed roller and retard roller), Passport Carrier Sheet, A4 Carrier Sheet