Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
PHYSICAL CHARACTERISTICS
Dimensions
- 10.5 in. L x 8.0 in. W x 7.5 in. H
- 267 mm L x 202 mm W x 192 mm H
Weight 5.5 lb./2.5 kg
PRINTER SPECIFICATIONS
Operating System Link-OS®
Resolution - 203 dpi/8 dots per mm
- Optional 300 dpi/12 dots per mm
- Resolution can be factory installed or changed on site via accessory kits. Resolution can be changed from 300 dpi to 203 dpi, as well as from 203 dpi to 300 dpi
Memory 512 MB Flash; 256 MB SDRAM
Maximum Print Width - 4.09 in./104 mm for 203 dpi
- 4.27 in./108 mm for 300 dpi
Maximum Print Speed - 8 in./203 mm per second (203 dpi)
- 6 in./152 mm per second (300 dpi)
Media Sensors Full width, moveable reflective/black mark sensor; multi-position transmissive/ gap sensor
Firmware ZPL II; EPL 2; XML; ZBI
MEDIA AND RIBBON CHARACTERISTICSMaximum Label Length 39.0 in./991 mm
Media Width 0.585 in./15 mm to 4.65 in./118 mm
Media Roll Size - Maximum outer diameter: 5.00 in./127 mm
- Core inner diameter: 0.5 in. (12.7 mm) and 1.0 in. (25.4 mm) standard, 1.5 in. (38.1), 2.0 in., (50.8 mm) and 3.0 in. (76.2 mm) using optional adapters
Media Thickness 0.003 in. (0.08 mm) min.; 0.0075 in. (0.1905 mm) max. (tear-off mode only)
Media Types Roll-fed or fan-fold, die cut or continuous with or without black mark, tag stock, continuous receipt paper, and wristbands
Ribbon Outside Diameter 2.6 in./66 mm (300 m); 1.34 in./34 mm (74 m)
Ribbon Standard Length 984 ft. (300 m); 244 ft. (74 m)
Ribbon Ratio - 1:4 media to ribbon (300 m)
- 1:1 media to ribbon (74 m)
Ribbon Width 1.33 in./33.8 mm ― 4.3 in./109.2 mm
Ribbon Core I.D. - 300 meter ribbon 1 in./25.4 mm
- 74 meter ribbon 0.5 in./12.7 mm
OPERATING CHARACTERISTICS
Operating Temp. 40° to 105° F/4.4° to 41° C
Storage Temp. -40° to 140° F/-40° to 60° C
Operating Humidity 10% to 90% non-condensing
Storage Humidity 5% to 95% non-condensing
Electrical Auto-detectable (PFC Compliant) 100-240VAC, 50-60Hz; ENERGY STAR qualified
OPTIONS AND ACCESSORIES
Media Handling - Factory installed dispenser - label peel and present with label present sensor;
- Factory installed cutter
- Field installable aftermarket kits also available
Communications Factory installed RS-232 auto-sensing Serial, DB-9; factory installed Ethernet – 10/100 internal; factory installed wireless radio: 802.11ac Wi-Fi and Bluetooth 4.1
User Interface Color LCD (320 x 240 resolution) with 5 status icons, 10 button user interface
Keyboard Display Unit ZKDU keyboard display units for stand-alone printing solutions
Mounting Plate Optional accessory to secure ZD Series printers to countertops or shelves.
FONTS/GRAPHICS/SYMBOLOGIES
Barcode Ratios 2:1 and 3:1
1D Barcodes Code 11, Code 39, Code 93, Code 128, ISBT-128, UPC-A, UPC-E, EAN-8, EAN-13, UPC and EAN 2-or 5-digit extensions, Plessey, Postnet, Standard 2-of-5, Industrial 2-of-5, Interleaved 2-of-5, Logmars, MSI, Codabar and Planet Code
2D Barcodes Codablock, PDF417, Code 49, DataMatrix, MaxiCode, QR Code, MicroPDF, Aztec
Fonts and Graphics - 16 resident expandable ZPL II bitmap fonts
- Two resident scalable ZPL fonts
- Five resident expandable EPL2 fonts
- Native open-type font support
- Unicode compliant for multi-language, on demand thermal printing
- China units include SimSun simplified Chinese font
- 64 MB user available non-volatile memory, 8 MB user available SDRAM
PRINTER SUPPLIESFor industry-leading quality, service and thermal printing expertise, choose Zebra Certified Supplies to ensure consistent, optimized performance for your Zebra printer.
REGULATORY - IEC 60950-1, EN55022 Class B, EN55024, EN61000-3-2, EN61000-3-3, FCC Class B, ICES-003, FCC 15.209; 15.247(d), IC RSS 247, EN 300 328, EN 301 893, EN 62311, cTUVus
- CE Marking, VCCI, C-Tick, S-Mark, CCC, CU, BSMI, KCC, SABS, INMetro, BIS, NOM
The ZD620 is ideal in:
Retail - Return tags
- Asset labels
- Shelf labels
- Price markdowns
- Information labels
- Prescriptions
Healthcare - Prescriptions
- Lab and specimen labels
- Patient ID wristbands
- Asset labels
- Blood and IV bag labels
- Patient record labels
Manufacturing - Shipping labels
- Receiving labels
- Agency labels
- Packing list
- Inventory
- Asset tags