ZQ320 Mobile Label and Receipt Printer

For Your Inside-The-Four-Walls Applications

The mobile printing capabilities in your retail store directly impacts customer service quality and associate productivity. With receipt printing, associates can ring up sales anywhere in the store to prevent abandoned sales, improve the shopper experience and increase revenue. And with on-the-spot printing of labels, associates can complete markups, markdowns and shelf label audits faster, providing more time to help more shoppers — and more accurately, preventing costly pricing errors.

Manufacturer Part Number
ZQ32-A0W01R0-00
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Print Width

    72 mm/2.83 in. 

  • Maximum Print Speed

    Up to 4 ips (100 mm/s)

  • Durability

    IP Rating: IP54

  • Media Roll Outside Diameter

    40 mm/1.57 in. 

  • Weight

    0.43 kg/.95 lbs.

  • Battery Capacity

    Li-Ion 2280 mAh, 7.2V, PowerPrecision+