1/3 Cut Tab Manila File Folders

Top-tab folders are ideal for organizing files or archives. Sturdy, 11 point stock protects documents. Folders have 1/3-cut tabs that are 1/2" high. Corners are rounded in front and back. Scoring for 3/4" expansion allows you to maintain a neat stack of documents.

Manufacturer Part Number
10330CT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Size: : Letter
Dimensions: : 11-5/8" W x 9-1/2" H Overall, 9" H Body
Material: : 11 point manila
Color: : Manila
Tabs: : 1/3-cut, assorted
Qty Per Box: : 100
Qty Per Carton: : 500
Sustainable Forestry Initiative: : Yes
Recycled Content: : 10% recycled content, 10% post-consumer waste
Made In: : Made in the USA
Usage: : Drawer Filing
Stock No: : 153L