Spiral Bound 1-subject Notebooks

One-subject notebook is versatile and perfect for a variety of uses including in-class note-taking and recording meeting notes. One-subject format means you can specifically use it for your favorite class or any project. Perforated white pages are wide-ruled and double-sided to provide plenty of note-taking space. Notebook spiral binding will not snag and resists uncoiling to keep your notes together. Notebook covers are coated for durability and come in assorted colors randomly chosen: dark blue, black, green, purple, red and yellow. Covers and 70 sheets of paper are three-hole punched so you can easily store it inside a binder.

Manufacturer Part Number
05510BD
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • SKU:72197
  • page size:8" x 10 1/2"
  • ruling:Wide
  • perforated pages:Yes
  • binding:Wirebound
  • style:Notebook