SmartStock Beige Bio-Blend Fork Refill

Bio-blend cutlery features an eco-friendly design to reduce the plastic resin used by 30 percent when compared to SmartStock medium-weight polystyrene cutlery. Its natural beige color complements your sustainability message. Cutlery is perfect for takeout meals, catering, special events and more. Cutlery is suitable for high-heat foods up to 200 degrees.

Manufacturer Part Number
SSF11B
EAN/UPC
0078731938237,078731938237
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Details

  • Brand OwnerDixie® Products

  • BrandSmartStock®

  • MFG Part#SSF11B

  • ColorBeige

  • UP - UPC 078731938237

  • Each Per Ship Unit24 Each

  • Items Per Each40 Pieces

  • Case Total960 Pieces

  • Piece Length6.500''

  • UNSPSC52151503

  • KosherNo

  • LEED O&MI

  • Buy Multiple15 CS

Case Shipping Info
  • Case GTIN10078731938234

  • Case Gross Wgt8.390 LBS

  • Case Net Wgt7.908 LBS

  • Case Dimensions (LxWxH)14.000" x 6.813" x 8.688"

  • Case Volume0.480 CFT

Each Shipping Info
  • Each Gross Weight0.0

  • Each Net Wgt0.33

  • Each Dimensions6.500 x 6.000 x 0.400

  • Each Volume0.020 CFT

Unit Shipping Info
  • TI-Qty/Layer15

  • HI-Layers/Unit5

  • Unit Qty75

  • Unit Dimensions (LxWxH)43.960" x 35.240" x 44.620"