Quat Alcohol Cleaner Disinfectant Wipes

Quat alcohol cleaner disinfectant wipes are effective, efficient and versatile for everyday cleaning and disinfecting on a broad range of surfaces and equipment found in healthcare environments. With 30 kill claims on most prevalent HAI-causing bacteria, this cleaner offers a 2-minute disinfecting efficacy against Bacteria, Tuberculosis, and Enveloped Viruses, and 2 to 3 minutes for non-enveloped viruses. Durable wipes can be used on several types of surface materials including a variety of metals, stainless steel, clear plastic, acrylic, laminated surfaces, and baked painted surfaces. Multi-surface wipes are perfect for cleaning and disinfecting medical equipment such as wheelchairs, bedrails, dialysis machine, glucometers and more.

Manufacturer Part Number
31335CT
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Item Number

31335

 

Selling Unit Specifications

Length (R to L) [in.]: 5.1
Width (F to B) [in.]: 5.1 
Height [in.]: 7
Weight [lb.]: 1.67