TLP76MSGB ECO-Surge 7-Outlet Surge Protector

The TLP76MSGB ECO-Surge™ 7-Outlet Surge Protector protects more than just your vital electronics. It’s an ideal green protection solution for your bottom line and the environment. Its energy-saving outlet configuration reduces waste (and costs) by cutting AC power to devices that aren’t being used.

One NEMA 5-15R outlet is always on for a device that requires constant power, such as a router or DVR. The other six NEMA 5-15R outlets have individual on/off switches, so if you aren’t using the device plugged into it, you can power off the outlet to save energy. Another illuminated on/off switch provides one-touch control to all outlets except the one that is always on. 

Recommended for your home or office, the ECO-Surge Protector features 1080 joules to defend your components against even the strongest surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the TLP76MSGB protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G). It also filters out electromagnetic interference (EMI) and radio frequency interference (RFI) that can disrupt your electronics and inflict hardware damage or data loss.

An integrated circuit breaker protects all outlets and automatically shuts down connected equipment in case of overload. The six-foot AC power cord with NEMA 5-15P plug allows the black surge protector to reach distant outlets.

Manufacturer Part Number
TLP76MSGB
EAN/UPC
0037332205810,037332205810
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OUTPUT

Output Volt Amp Capacity (VA): 120
Output Watt Capacity (Watts): 1800
Frequency Compatibility: 60 Hz
Output Receptacles: (7) 5-15R
Transformer Accommodation: Supports 1 large transformer without covering remaining outlets, accepts up to 4 transformers total
Right-Angle Outlets: No

INPUT

Nominal Input Voltage(s) Supported: 120V AC
Recommended Electrical Service: 120V (110-125V)
Input Connection Type: NEMAP - NEMA5-15P
Input Cord Length (ft.): 6
Input Cord Gauge Type: 14 AWG, 3 COND, SJT
Voltage Compatibility (VAC): 120
Maximum Surge Amps: 72000
Right-Angle Plug: No

USER INTERFACE, ALERTS & CONTROLS

Switches: 1 x Lighted Master Switch & 6 x Lighted Receptacle Switches
LED Indicators: Protected (Green)" & Always On Receptacle (Red)

SURGE / NOISE SUPPRESSION

AC Suppression Joule Rating: 1080
AC Suppression Response Time: < 1 ns
Protection Modes: Includes full normal mode (H-N) and common mode (N-G / H-G) line surge suppression.
Clamping Voltage (RMS): 150
UL1449 Let Through Rating: 400v
EMI / RFI Filtering: Up to 40dB

DATALINE SURGE SUPPRESSION

Telephone/DSL Protection: No
Cable (Coax) Protection: No
Network (Ethernet) Protection: No

PHYSICAL

Shipping Dimensions (hwd / in.): 17.2 x 4.24 x 2
Shipping Weight (lbs.): 1.76
Unit Dimensions (hwd / in.): 1.40 x 3.40 x 15
Unit Weight (lbs.): 1.54
Material of Construction: Plastic
Integrated Keyhole Mounting Tabs: Keyhole mounting slots enable wall mounting
Color (AC Line Cord): Black

CERTIFICATIONS

UL1449 3rd Edition (AC Suppression): UL1449 3rd Edition
UL1363 (Power Tap): UL1363
cUL / CSA (Canada): cUL
Approvals: Exceeds IEEE 587 category A&B specifications

WARRANTY

Product Warranty Period (Worldwide): Lifetime limited warranty
Connected Equipment Insurance (U.S., Canada & Puerto Rico): $25,000 Ultimate Lifetime Insurance