Latitude 13 (7380)

Impressive power in a premium design.

13-inch laptop in a compact 12-inch frame. Featuring a Full HD display & Intel® Core i processors for mobile professionals seeking premium power on the go.

Operating System

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Optimal in every way

Outstanding views: The gorgeous 13" Full HD display (available with an FHD anti-glare touch option) features a narrow border and anti-glare treatment – all intelligently engineered to fit a 12" frame for lightweight mobility and a remarkable viewing experience.

Winning combination:
 Available with optional Windows Hello, the Latitude 7380 is the first ever in its class to feature both a touch display and front-facing infrared camera for secure facial recognition login. 

High-caliber construction: Built with high-end materials like Magnesium Alloy, the Latitude 7380 combines premium design with best-in-class durability.

Powerful performance built to your demands

Full range of power: Opt for the latest 7th Gen Intel® Core i processor for the highest-performing processor available in a laptop, or choose from 6th Gen Intel® processors.

Built to last: Your laptop can last as long as your toughest workday with a 17-hour battery life, or more than 24 hours with the Dell Power Companion.

Manufacturer Part Number
GXNYN
EAN/UPC
0884116280132,884116280132
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Base

Dell Latitude 7380, BTX

Processor

Intel® Core™ i7-7600U (Dual Core, 2.8GHz, 4M cache, 15W, vPro) supports only Windows 10/Linux

Hard Drive

M.2 512GB SATA Class 20 Solid State Drive

Memory

16GB (1x16GB) 2133MHz DDR Memory

LCD

13.3" FHD (1920 x 1080) Anti-Glare, Camera & Mic, WLAN/WWAN Capable, Non-touch

Cable

Power Cord, US

Operating System

Windows 10 Pro 64bit English, French, Spanish

Warranty

3 Years Hardware Service with Onsite/In-Home Service After Remote Diagnosis

Keyboard

Internal English Keyboard, Backlit

Driver

Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Wireless Driver (2x2)

Mouse

No Mouse Selected

Wireless

Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Wireless Card (2x2)

Documentation Disks

Safety/Environment and Regulatory Guide (English/French)

Systems Management

Intel vPro™ Technology’s Advanced Management Features

Diagnostic CD / Diskette

No Resource DVD

Palm rest

Single Pointing, 82 key, Smartcard, Contactless Smartcard, Fingerprint Reader, Thunderbolt™ 3

Placemat

Quick Reference Guide, English/French

TAA

No TAA

Canada Ship Options

US No Canada Ship Charge

Primary Battery

60 Whr Express Charge Capable (4-cell)

Mobile Broadband

No Mobile Broadband Card

Carrying Cases

No Carrying Case

E Star

Energy Star 6.1

Processor information

Intel® HD Graphics 620 with Thunderbolt™ 3 with Core i7 vPro

Docking Solutions

No Docking Station

UPC Label

POD Label

Packaging

Smart Select MIN SHIP (DAO)

FGA Module

7380_2HFY18_009/US/BTP

Label

Regulatory Label Included

Intel Responsiveness Technologies

Intel Rapid Storage Technology

Distribution Only

Distribution Configuration Only

Processor Branding

Intel® Core™ i7 vPRO Label

Labels

No Intel® Ultrabook Logo

Office Productivity Software

Microsoft Office 30 Day Trial

Nonmicrosoft Application Software

Software for Windows 10

Power supply

65W AC Adapter, 3-pin

Operating System Recovery Options

No Media

Transportation from ODM to region

BTS Shipment

Extended Service

None

Data Security for Small to Medium Business

None

Aio

False

Base SKU

998-CQPO

Base Sku Class

[0002

Chassis Type

LAT_E7380

Chassis

12467

Long Description

Dell Latitude 7380, BTX|Intel® Core™ i7-7600U (Dual Core, 2.8GHz, 4M cache, 15W, vPro) supports only Windows 10/Linux|M.2 512GB SATA Class 20 Solid State Drive|16GB (1x16GB) 2133MHz DDR Memory|13.3" FHD (1920 x 1080) Anti-Glare, Camera & Mic, WLAN/WWAN Capable, Non-touch|Power Cord, US|Windows 10 Pro 64bit English, French, Spanish|3 Years Hardware Service with Onsite/In-Home Service After Remote Diagnosis

Serial scan

Service Tag

Offline Quote Number

3000017354297.1

Box Dimensions

16.9X3X11.1

Box Weight

5.53

Pallet Layer Quantity

34

Pallet Total Quantity

102

Pallet Length

47.2

Pallet Width

39.4

Pallet Height

38.3