8265 Wi-Fi/Bluetooth Combo Adapter

Ultra Wi-Fi. Ultra Features. Ultra Connected Experience

The Intel Dual Band Wireless-AC 8265 adapter supports Bluetooth 4.2 and 2x2 11ac Wi-Fi delivering upto 867 Mbps including wave 2 features such as downlink MU-MIMO providing upto 3x increase in user speeds in dense deployments, supporting fast downloads and long battery life compared to legacy 11ac devices. Combined with Intel Core processors and exceptional Intel wireless innovations, the Intel Dual Band Wireless-AC 8265 dramatically reshapes your connected experience at home, work or on the go.

Manufacturer Part Number
8265NGWMGDTX1
EAN/UPC
0735858343596,735858343596
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Status: Launched
Launch Date: Q1'16
Board Form Factor: M.2 2230 or M.2 1216
Weight (in grams): 2.6
Operating Temperature Range: 0°C to 80°C
Supported Operating Systems: Microsoft Windows 7*, Microsoft Windows 8.1*, Microsoft Windows 10*, Linux* (limited feature support), Android
Warranty Period: 1 yrs
Antenna: 2x2
Product Brief: Link

Networking Specifications
TX/RX Streams: 2x2
Bands: 2.4 GHz, 5 GHz
Max Speed: 867 Mbps
Wi-Fi CERTIFIED*: Yes
Compliance: FIPS, FISMA
Integrated Bluetooth: Yes
System Interface Type: PCIe, USB

Package Specifications
Package Size: 22mm x 30mm x 2.4mm

Advanced Technologies
Intel® Wireless Display: Yes
4G WiMAX Wireless Technology: No
Supported Under vPro: Yes
Intel® Smart Connect Technology: Yes