PA-120Z Power Amplifier (1x120W @70V/100V & 2x60W @8Ω)

PA−120Z is a high−performance Hi−Z (70V/100V) and Lo−Z (4/8Ω) controllable power amplifier featuring balanced and unbalanced inputs and line−level output. This versatile amplifier is suitable for a vast range of applications, including mid−size to large meeting rooms.

  • Single Channel of 120W into a 70V/100V line
  • 2 channels of 60W into 4/8Ω
  • Balanced stereo line level output
  • Individual inputs mix, EQ and HPF per output
  • Built–in 3 band parametric EQ
  • Auto–standby with adjustable threshold
  • Controllable via RS–232 and IP
  • Over current and over heat protections
  • Powerful, yet compact and lightweight
APPLICATIONS
  • Medium to large meeting rooms
  • Auditoriums and lecture halls
  • Court rooms
  • Retail stores and shopping centers
  • Hotel lobbies
  • Transportation hubs

Manufacturer Part Number
PA-120Z
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS

  • 1 unbalanced stereo on a 3.5mm connector
  • 1 balanced stereo +4dBu/10kΩ on a 5 pin terminal block

OUTPUTS

  • 1 balanced stereo line level on a 5–pin terminal block
  • 1 stereo or 1 mono speaker output on a 4 pin large terminal block

INPUT SENSITIVITY

  • Attains full power @ 0.3V (–10dBV)

OUTPUT POWER

  • 2 x 60W @ 4Ω or 8Ω
  • 1 x 120W @ 70V or 100V

AMPLIFIER TYPE

  • Class D

MAXIMUM VOLTAGE GAIN

  • 26dB SE / 32dB BTL

DYNAMIC RANGE

  • 119dB

FREQUENCY RESPONSE

  • 20Hz to 20kHz @ +/–1dB

S/N RATIO

  • 80dB — 10dBV, 20 Hz — 20 kHz

CONTROLS

  • Screw trimmer amplifier attenuator, IP and RS–232

AUDIO THD + NOISE

  • THD+N (1kHz @ 1W) 0.003 %

AUDIO 2ND HARMONIC

  • 0.08% @ 75W RMS @ 4Ω 6.67kHz

POWER SOURCE

  • Universal mains operational voltage 85VAC — 265VAC

TOTAL SYSTEM EFFICIENCY

  • 89.2%

INCLUDED ACCESSORIES

  • Power cord

OPTIONS

  • RK–1 rack adapter

PRODUCT DIMENSION

  • 21.46cm x 16.30cm x 4.36cm (8.45" x 6.42" x 1.72" ) W, D, H

SHIPPING DIMENSION

  • 35.10cm x 21.20cm x 7.20cm (13.82" x 8.35" x 2.83" ) W, D, H