TV 4K Internet TV

The 4K HDR era. Now playing.
Apple TV 4K lets you watch movies and shows in amazing 4K HDR quality. Streams live sports and news. And has great content from apps like Netflix, Hulu, and ESPN.

4K HDR sets a new standard.
4K gives you a crisper picture using four times more pixels than standard HD. High Dynamic Range (HDR) delivers brighter, more realistic colors and greater detail. From the hottest new movie to your favorite TV show, everything is more lifelike than ever.

News and sports. Streaming live.
Apple TV 4K offers the live content you care about most — news and sports. You’ll find your favorite sports from apps like NBA and MLB and late-breaking news from apps like Bloomberg and CNN, so it’s easier than ever to watch the live programming you love.

The Apple TV app puts everything you watch in one place.
The Apple TV app lets you browse content from over 60 video services without switching from one app to the next. You’ll find movies, shows, and handpicked recommendations. The Apple TV app is already on iPhone, iPad, and Apple TV and works seamlessly across them all. So if you stop watching in one place, you can start again later on a different device.

Watch Now
Watch Now serves up your favorite shows. It features Up Next, which lets you pick up where you left off, and What to Watch, where you’ll find handpicked recommendations.

Library
Everything you’ve purchased from iTunes, along with your current rentals, shows up in your Apple TV app library. And if an HD title in your library is released in 4K HDR, it automatically updates for free.

Story
The Store tab is the best place to find the latest video services and the content they offer. You can also find the latest movies, shows, and more on iTunes.

Search
Find movies and shows by entering a title or actor in the Search tab. Or ask Siri anytime — no matter what you’re looking for.

The Apple TV app is also on your iPhone and iPad.
You ask.
Siri delivers.
No more typing to find exactly what you’re looking for. Just ask Siri for a movie, show, genre, actor, or song you love. Siri also shines when you’re not sure what you want. Just say something like “Show me movies in 4K,” and Siri delivers.

Super performance.
Superior graphics.
The A10X Fusion chip provides a powerful platform for enjoying richer, more interactive games and apps. And you’ll find them all in the App Store for Apple TV. When you add accessories like game controllers and headphones, you can take your experience to the next level.

Sky
Sky is a romantic, social adventure brought to you by thatgamecompany, the makers of the BAFTA award-winning game Journey. Join hands with your loved ones to explore this mysterious theme park.

Your photos, videos, and music. It’s all on TV.
Enjoy photos and videos from your iCloud Photo Library or shared albums on the big screen. Connect Apple Music to your home theater. And let your friends and family share their photos and videos with AirPlay.

Photos and Videos
Memories automatically creates collections of your best photos and videos, and Apple TV lets you see them in 4K. If you create Live Photo loops or bounces on your iPhone, you can share those on the big screen, too.

Apple Music
Apple Music gives you access to over 40 million songs on your Apple TV. So you can use it to power the party or just listen, explore, and discover great music with family and friends.

Manufacturer Part Number
MQD22LL/A
EAN/UPC
0190198463845,190198463845
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Size and Weight

TV

Height: 1.4 inches (35 mm)

Width: 3.9 inches (98 mm)

Depth: 3.9 inches (98 mm)

Weight: 15 ounces (425 g)

Remote

Height: 4.88 inches (124 mm)

Width: 1.5 inches (38 mm)

Depth: 0.25 inch (6.3 mm)

Weight: 1.59 ounces (45 g)

Siri Remote

Bluetooth 4.0 wireless technology

IR transmitter

Accelerometer and three-axis gyro

Lightning connector for charging

Rechargeable battery providing months of battery life on a single charge (with typical daily usage)

Ports and Interfaces

HDMI 2.0a

802.11ac Wi‑Fi with MIMO; simultaneous dual band (2.4GHz and 5GHz)

Gigabit Ethernet

Bluetooth 5.0 wireless technology

IR receiver

Built‑in power supply

Processor

A10X Fusion chip with 64-bit architecture

System Requirements

iTunes purchasing and renting and Home Sharing require iTunes Store account

Requires 802.11 wireless, Ethernet network, or Broadband Internet access

Requires 4K and HDR TV for 4K and HDR streaming

Requires acceptance of the software license terms at www.apple.com/legal/sla

Requires HDMI cable (sold separately)

Video Formats

H.264/HEVC SDR video up to 2160p, 60 fps, Main/Main 10 profile

HEVC Dolby Vision (Profile 5)/HDR10 (Main 10 profile) up to 2160p

H.264 Baseline Profile level 3.0 or lower with AAC-LC audio up to 160 Kbps per channel, 48kHz, stereo audio in .m4v, .mp4, and .mov file formats

MPEG-4 video up to 2.5 Mbps, 640 by 480 pixels, 30 fps, Simple profile with AAC-LC audio up to 160 Kbps, 48kHz, stereo audio in .m4v, .mp4, and .mov file formats

Audio Formats

HE-AAC (V1), AAC (up to 320 Kbps), protected AAC (from iTunes Store), MP3 (up to 320 Kbps), MP3 VBR, Apple Lossless, FLAC, AIFF, and WAV; AC-3 (Dolby Digital 5.1) and E-AC-3 (Dolby Digital Plus 7.1 surround sound)

Photo Formats

HEIF, JPEG, GIF, TIFF

Compatibility

Apple TV is compatible with HD and UHD TVs with HDMI

Apple TV is compatible with Bluetooth keyboards

Accessibility

Accessibility features help people with disabilities get the most out of their Apple TV. With built-in support for vision, hearing, physical and motor skills, and learning and literacy, you can easily find and enjoy your favorite entertainment. Learn more

Features include:

  • VoiceOver
  • Zoom
  • Increase Contrast
  • Reduce Motion
  • Closed Caption and SDH Support
  • Audio Descriptions
  • Siri and Dictation
  • Switch Control

In the Box

Apple TV 4K

Siri Remote

Power cord

Lightning to USB cable

Documentation