EKI-7712G-4FP/4FPI supports 8 Gigabit IEEE 802.3 af/at PoE ports and 4 SFP (mini-GBIC) ports. They can provide up to 30 watts per port to fulfill high power consumption PD (Power Device). Besides, it is embedded with Advantech IXM function, this can benefit users for fast deployment and can dramatically save engineers time and costs. The EKI-7712G series also support NMS to help IT managers with networking maintenance and failure prevention. Finally, the EKI-7712G series is equipped with X-Ring Pro which can achieve ultra high speed recovery time of less than 20 ms to ensure network stability. The switch also features a wide -40° to 75°C operating temperature (EKI-7712G-4FPI) and NEMA TS2 rating, making the switch an ideal solution for use in traffic applications and have successfully passed the EN50121-4 European railway standard requirements of emission and immunity for railway platforms and trackside deployment.
Note:
Specifications:
Interface:
I/O Port 8 x 10/100/1000Base-T/TX RJ-45
4 x SFP (mini-GBIC) port
Console port RS-232 (RJ45)
Power Connector 6-pin screw Terminal Block (including relay)
Physical:
Enclosure: Metal Shell
Protection: Class IP 30
Installation: DIN-Rail
Dimensions: (W x H x D) 74 x 152 x 105 mm (2.91" x 5.98" x 4.13")
LED Display:
System LED" PWR1, PWR2, SYS, Alarm and R.M.
Port LED" Link / Speed / Activity
Environment:
Operating Temperature: -40 ~ 75°C (-40 ~ 167°F) (7712G-4FPI)
-10 ~ 60°C (-40 ~ 140°F) (7712G-4FP)
Storage Temperature: -40 ~ 85°C
Ambient Relative Humidity: 10 ~ 95% (non-condensing)
Humidity: 10 ~ 95% (non-condensing)
Power:
Power Consumption: 12.1W @ 48VDC (System)
Power Input: 48 VDC (46 to 57 VDC),
53 -57 VDC is recommended for 802.3at,
redundant dual power input
Power Budget 240W
Fault Output 1 Relay Output
Certification:
EMI CE, FCC Class A
Safety UL61010-2-201
IEC60950*
EMC EN 61000-4-2
EN 61000-4-3
EN 61000-4-4
EN 61000-4-5
EN 61000-4-6
EN 61000-4-8
EN50121-4
Shock: IEC 60068-2-27
Freefall: IEC 60068-2-32
Vibration: IEC 60068-2-6
Traffic control NEMA TS2
*Compliant
Patent http://www.advantech.com/legal/patent
L2 Features:
L2 MAC Address 8K
Jumbo Frame 9216 Bytes
VLAN Group 256 (VLAN ID 1~4094)
LAN Arrange Port based VLAN, Q-in-Q (VLAN Stacking), GVRP
Port Mirroring Per port, Multi-source port,
IP Multicast IGMP Snooping v1/v2/v3, MLD
Snooping, IGMP Immediate leave
Storm Control Broadcast, Multicast, Unknown unicast
Redundancy IEEE 802.1D-STP, IEEE 802.1s-MSTP, IEEE 802.1w-RSTP, X-Ring Pro, with ultra high-speed recovery time less than 20ms
QoS:
Priority Queue WRR (Weighted Round Robin), SP (Strict Scheduling
Scheduling Priority) Hybrid Priority
Class of Service IEEE 802.1p Based CoS, IP TOS, DSCP based CoS
Rate Limiting Ingress Rate limit, Egress Rate limit
Link Aggregation IEEE 802.3ad Dynamic Port Trunking, Static Port
Trunking
Security
Port Security Static, Dynamic
Authentication 802.1x (Port-Based, MD5/TLS/TTLS/PEAP Encryption)
Management
DHCP Client, Server, Option66/67/82
Access SNMP v1/v2c/v3, WEB, Telnet, RMON, Standard MIB,
Private MIB
Security access SSH2.0, SSL
Software upgrade TFTP, HTTP, Dual Image
NTP SNTP client