18" Sound Bar with Bluetooth Wireless

Compact and slim, this sound bar is an entertainment staple.

Manufacturer Part Number
HTB017B
EAN/UPC
0047323017001,047323017001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

  • Bluetooth wireless
  • Built-in stereo speakers
  • Built-in microphone
  • Handsfree speakerphone
  • Built-in dual 3.5mm cable for audio & mic
  • LED source/pairing indicator
  • Analog volume control
  • On/off switch
  • Wireless range: 60 feet
  • Metal speaker grill
  • USB power input: built-in USB cable