Latitude 13 (7389)

Where beauty and productivity intersect

Work in luxury with this 13-inch 2-in-1 featuring a superior display & touch screen. Intel® processors & exceptional security keep you productive anywhere.

Effortless to use

Operating System: Windows 10 Pro.

An unparalleled viewing experience: Your 2-in-1 will shine in any professional setting with 13.3 inches of Full HD finished with Corning® Gorilla® Glass 4. Plus, you’ll see more details with fewer interruptions with a narrow bezel designed for greater productivity.

Work your way: Stay engaged during your day and discover outstanding flexibility with a touch screen that lets you quickly access applications or use an optional active pen for fast note taking. The active pen enabled by Wacom technology creates a more lifelike pen to paper experience with less lag and it attaches magnetically to your 2-in-1 so it’s always nearby.

Outstanding flexibility: With tent, laptop, stand and media mode you can view your work from nearly any angle without having to slow down. The display modes combined with an optional backlit keyboard and 2-button touchpad give another layer of viewing versatility, by letting you see more of your tasks in any light.

Log in with one look: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.

Powerful and versatile for ultimate productivity

Performance without compromise: 
The latest 7th Gen Intel® Core i processors deliver the same powerful performance of a laptop in the flexible design of a 2-in-1.

Built to last: Your 2-in-1 can last as long as your toughest workday with up to 17 hours of battery life.

Fits anywhere: At only 3.1lbs, your 2-in-1 travels wherever you do. It’s thin and light enough to fit in any carrying case that works with your lifestyle, from briefcases to gym bags. Simply grab it and go without being weighed down.

Fast and efficient: Up to 16GB LPDDR3 memory and up to 1TB of PCIe storage holds all of your projects and keeps them running up to speed.

Professional security solutions

Protect your credentials: The Dell ControlVault™ 2.0 secure processor provides exceptional authentication capabilities. It stores and protects your passwords, biometric authentication and security codes, so your credentials will be secured no matter where your work takes you.

Manufacturer Part Number
28WW3
EAN/UPC
0884116280545,884116280545
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Base

Dell Latitude 7389 BTX

Processor

Intel® Core™ i7-7600U (Dual Core, 2.8GHz up to 3.9 GHz, 4M Cache, 15W, vPro)

Hard Drive

M.2 256GB SATA Class 20 SSD

Graphics

Intel® Core™ i7-7600U (4M Cache, 3.90 GHz, 15W vPro), 16GB memory

LCD

FHD (1920 X 1080) Touch LCD with Mic/Camera, WWAN/WLAN Capable

Cable

Power Cord, US

Operating System

Windows 10 Pro 64bit English, French, Spanish

Warranty

3 Years Hardware Service with Onsite/In-Home Service After Remote Diagnosis

Keyboard

Internal English Keyboard, Backlit

Driver

Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Wireless Driver (2x2)

Mouse

No Mouse Selected

Wireless

Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Wireless Card (2x2)

Documentation Disks

Safety/Environment and Regulatory Guide (English/French Multi-language)

Systems Management

Intel vPro Technology Enabled

Diagnostic CD / Diskette

No Resource DVD

Palm rest

Palmrest with No Security

Placemat

QSG placemat for Win10, ENG/FR

TAA

No TAA

Removable CD DVD Drives

No External CD/DVD Drive

Canada Ship Options

US No Canada Ship Charge

Primary Battery

60 Whr ExpressCharge Capable (polymer)

Mobile Broadband

No Mobile Broadband Card

E Star

Energy Star 6.1

Docking Stations

No Docking Station

Support Tech Sheet and Powercord

Print on Demand Label

Packaging

Min Config Packaging DAO

All In One Solution

No Stand

FGA Module

7389_1HFY18_007/US/BTP

Dell Encryption and Threat Prevention

No Dell Data Protection | Endpoint Security Suite Software

Additional Hard Drive

No Additional Hard Drive

Regulatory Label

Regulatory Label Included

Processor Branding

Intel® Core™ i7 vPRO Label

Office Productivity Software

Microsoft Office 30 Day Trial

Nonmicrosoft Application Software

WIN10

Power supply

65 Watt AC Adapter, USB Type-C

Operating System Recovery Options

No Media

Transportation from ODM to region

BTS Shipment

Proactive Systems Management

None

Data Security for Small to Medium Business

None

Base SKU

998-CQTY

Base Sku Class

$)002

Chassis

13008

Long Description

Dell Latitude 7389 BTX|Intel® Core™ i7-7600U (Dual Core, 2.8GHz up to 3.9 GHz, 4M Cache, 15W, vPro)|M.2 256GB SATA Class 20 SSD|Intel® Core™ i7-7600U (4M Cache, 3.90 GHz, 15W vPro), 16GB memory|FHD (1920 X 1080) Touch LCD with Mic/Camera, WWAN/WLAN Capable|Power Cord, US|Windows 10 Pro 64bit English, French, Spanish|3 Years Hardware Service with Onsite/In-Home Service After Remote Diagnosis

Serial scan

Service Tag

Offline Quote Number

3000017261576

Box Dimensions

16.9X3X11.1

Box Weight

5.53

Minimum Order Quantity

38

Pallet Layer Quantity

38

Pallet Total Quantity

114

Pallet Length

47.2

Pallet Width

39.4

Pallet Height

38.3

Case Pack Quantity

1