XL2411P 144Hz 24 inch e-Sports Monitor

Features

  • 1ms monitor with 144Hz refresh rate delivers a very smooth gaming experience in FPS and MOBA games
  • Black eQualizer for visual clarity in dark scenes without overexposing bright area that help gamer to acquire targets easily and offer viewing comfort in gameplay
  • Color Vibrance gives you the flexibility to easily tune preferred color tone and makes color grading more defined
  • Variety of input connectors, including DisplayPort, DVI-DL, HDMI and headphone jack
  • ZOWIE XL-series adopted worldwide by most professional PC eSports tournaments and players,  the official e-Sports monitor of the DreamHack Open 2016/2017, ESL-ONE Cologne 2017, PGL Major Krakow 2017, IEM season 6~10, MLG 2015/2016, ESEA 2015/2016, ESWC 2013~2016, ELEAGUE season 1

Fluid Gameplay with Smooth and Precise Control

Catch details in motion and enjoy fluid gameplay with ZOWIE 144Hz refresh rate monitor. It also makes your control smooth and precise in game, such as FPS and MOBA games.

Spot Hidden Enemies

Never fall victim to some cowardly camper in a dark corner again. Black eQualizer increases the visibility in dark scenes without overexposing the bright areas. You can also use it to fine tune your preferred black balance under low brightness setting for a comfort viewing.

Optimize Gaming Precision

Color Vibrance gives you the flexibility to easily tune preferred color tone and makes color grading more defined. With 20 levels of Color Vibrance settings, you can get specific viewing requirements and preferences for all types of gameplay.

Personalize Viewing Angles

The height adjustable stand can be operated with just one finger allowing you to easily obtain your preferred viewing angle, maximizing comfort.

Game Modes for Enhanced Gaming Experience

In order to deliver the optimal gaming experience, ZOWIE has game modes pre-loaded. Easily select your preferred game mode depending on the game you are playing. You can easily switch between these modes with the touch of a hotkey.

Comfort for Long-Lasting Play

Flicker-free technology helps reduce eye strain, which can help you with the extended hours of practice needed to keep you at the top of your game.

Minimize Visual Distractions

Concentration is a key factor in e-Sports. The XL-series LCD frame was specially designed to reduce light reflection from the screen, helping to keep your focus on the game.

Manufacturer Part Number
9H.LGPLB.QBE
EAN/UPC
4718755071829
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display‎

LCD size (inch)‎
24
Aspect ratio‎
16:9
Max. resolution
1920 x 1080 at 144Hz (DVI-DL, DP)
Display area (mm)‎
531.3 x 298.8
Pixel pitch (mm)
0.276
Typ. brightness (cd/㎡)‎
350
Typ. contrast ‎
1000:1
Typ. DCR (DyNomic Contrast Ratio) ‎
12M:1
Panel type‎
TN
Response time‎
1ms (GtG)
Connectivity‎
Input/Output connector‎
DVI-DL / HDMIx1 / DP1.2 / headphone jack

Electricity‎

Power supply (90~264 AC)‎
Built-in
Power consumption (On mode)‎
45W

Size & Weight‎

Dimensions (HxWxD mm)‎
559 (Hightest) / 429 (Lowest) x 570 x 219
Dimensions with wall mount (HxWxD mm) (w/o Base)‎
347 x 570 x 63
Net weight (kg)‎
3.6
Gross weight (kg)‎
5.8

Stand‎

VESA wall mounting 100x100 mm‎
V
Pivot 90°‎
V
Swivel (left/right)‎
45/45
Tilt (°)‎
-5~20
Hight adjustment (mm)‎
130

Special Features‎

Black eQualizer
V
Color Vibrance‎
V
Low Blue Light‎
V
Flicker-free
V
K Locker‎
V