ML300L LED Flashlight

Introducing

Maglite® ML300L™ LED D-CELL FLASHLIGHT
Whether you’re a professional using a flashlight for work or security, an outdoor enthusiast, or an occasional user wanting it for emergencies at home or on the road; the New Maglite® ML300L™ LED D-Cell flashlight is the Light For All Your Needs.

  • Multi-mode electronic switch
  • Advanced focus system (adjusts from spot to flood with less than 1/4 turn of the head)
  • Up to 524 Lumens
  • Up to 69 hrs on-time Eco Mod

Manufacturer Part Number
ML300L-I201G
EAN/UPC
0038739504490,038739504490
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Water-Resistant

Yes - IPX4

Color

Black

Drop Resistance

1 m

Type

Full Size

Technology

LED

Lumens

524 lm

Length

9.125 in. 231.77 mm

Beam Distance

366 Meters

Barrel Diameter

1.5 in. 38.1 mm

Run Time High

6h30min

Run Time Low

20h

Run Time Eco

69h

Head Diameter

2.25 in. 57 mm

Batteries

Not included

Battery Type

D Cell Alkaline

Battery Quantity

2

Power Management

No

Weight With Batteries

20 oz. 566 g

Rechargeable

No

Peak Beam Intensity

33573cd

Special Features

4 Function Sets, Spot To Flood with less than 1/4 turn of the head., Eco Mode with extended run-time, The Light For All Your Needs, Ultra Bright

Certification

National Tactical Officers Association