U444-006-MDP Mini DisplayPort/USB Audio/Video Cable

The U444-006-MDP USB 3.1 Gen 1 USB-C to Mini DisplayPort 4K Adapter Cable (M/M) helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to an mDP-enabled monitor or projector. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 4K.

With a source device that also supports USB DisplayPort Alternate Mode, you can extend 4K video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary. By connecting to an existing mDP display, you’ll save the clutter of adding more cables and adapters.

The plug-and-play U444-006-MDP requires no software, drivers or external power. Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time. Then, connect the mDP plug to your display.

This six-foot cable supports UHD video resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz, 36-bit Deep Color (12 bits per channel) and per-lane transfer rates of 5.4 Gbps (HBR2), 2.7 Gbps (HBR) and 1.62 Gbps (RBR). It also supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps. Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data.

Manufacturer Part Number
U444-006-MDP
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUT

Cable Length (ft.): 6
Cable Length (in.): 72
Built-In Cable Length (ft.): 6
Built-In Cable Length (m): 1.8
Built-In Cable Length (in.): 72
Built-In Cable Length (cm): 183
Cable Length (cm): 182.9

PHYSICAL

Unit Weight (lbs.): 0.18
Material of Construction: Plastic, ABS, PVC
Color: Black

ENVIRONMENTAL

Operating Temperature Range: 32 to 113 F (0 to 45 C)
Storage Temperature Range: 14 to 158 F (-10 to 70 C)
Operating Humidity Range: 10% to 85% RH, non-condensing
Storage Humidity Range: 5% to 90% RH, non-condensing

CONNECTIONS

Side A - Connector 1: USB C (MALE)
Side B - Connector 1: MINI DISPLAYPORT (MALE)
Connector Plating: Gold

FEATURES & SPECIFICATIONS

Max Supported Video Resolution: 3840 x 2160 @ 60Hz
Displayport Specification: 1.2
USB Specification: USB 3.1 Gen 1 (up to 5 Gbps)
Driver Required: No

CERTIFICATIONS

Certifications: Tested to FCC, CE, ROHS

WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty