Z370 PC PRO Desktop Motherboard

The new MSI Z370 chipset series motherboards are designed for pure power and unparallel performance. Supporting the latest Intel 8th generation processor technology based on the new LGA1151v2 socket, the Z370 series is ready to unleash the best gaming or media content creation experience.

Manufacturer Part Number
Z370 PC PRO
EAN/UPC
0824142152980,824142152980
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 8th Gen Intel® Core™ processors, and Intel® Pentium® and Celeron® processors for Socket LGA1151

Chipset

• Intel® Z370 Chipset

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- Supports 4000+(OC)/ 3866(OC)/ 3733(OC)/ 3600(OC)/ 3466(OC)/ 3400(OC)/ 3333(OC)/ 3300(OC)/ 3200(OC)/ 3000(OC) / 2800(OC)/ 2667/ 2400/ 2133 MHz*
• Dual channel memory architecture
• Supports non-ECC, un-buffered memory
• Supports Intel® Extreme Memory Profile (XMP)**
* Please refer to www.msi.com for more information on compatible memory.

Slots

• 2 x PCIe 3.0 x16 slots (supports x16/x4 mode)* • 3 x PCIe 3.0 x1 slots**
• 1 x PCI slot
* The PCI_E4 slot will be unavailable when an M.2 PCIe SSD module has been installed in the M.2_2 slot.
** The PCI_E2/ PCI1 slot will be unavailable when an expansion card has been installed in the PCI_E3/ PCI_E5 slot.
 
Onboard Graphics

• 1 x HDMI™ port, supports a maximum resolution of 4096x2160@30Hz, 2560x1600@60Hz
• 1 x DVI-D port, supports a maximum resolution of 1920x1200@60Hz
• 1 x VGA port, supports a maximum resolution of 2048x1536@50Hz, 2048x1280@60Hz, 1920x1200@60Hz
 
Multi-GPU

• Supports 2-Way AMD® CrossFire™ Technology
Storage

• Intel® Z370 Chipset
• 6 x SATA 6Gb/s ports*
• 2 x M.2 slots (Key M)
- Supports up to PCIe 3.0 x4 and SATA 6Gb/s
- Support PCIe 3.0 x4 NVMe U.2 SSD with Turbo U.2 Host Card**
- M2_1 slot supports 2242/ 2260 /2280/ 22110 storage devices
- M2_2 slot supports 2242/ 2260 /2280 storage devices
- Supports Intel® Optane™ Memory Ready for all M.2 slots***
* M.2 and SATA ports maximum support 2x M.2 PCIe SSDs + 6x SATA HDDs. Please refer to page 29 for M.2 slots with examples of various combination possibilities.
** The Turbo U.2 Host Card is not included, please purchase separately.
*** Before using Intel® Optane™ memory modules, please ensure that you have updated the drivers and BIOS to the latest version from MSI website.


RAID
• Intel® Z370 Chipset
- Supports RAID 0, RAID 1, RAID 5 and RAID 10 for SATA storage devices
- Supports RAID 0 and RAID 1 for M.2 storage devices*
* M.2 PCIe RAID volume can be created with M.2/Optane Genie.

USB

• ASMedia® ASM3142 Chipset
- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-C port on the back panel
- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-A port on the back panel

• Intel® Z370 Chipset
- 8 x USB 3.1 Gen1 (SuperSpeed USB) ports (4 Type-A ports on the back panel, 4 ports available through the internal USB connectors)
- 6 x USB 2.0 (High-speed USB) ports (2 Type-A ports on the back panel, 4 ports available through the internal USB connectors)


Audio

• Realtek® ALC887 Codec
- 7.1-Channel High Definition Audio
 
LAN• 1 x Intel® I219-V Gigabit LAN controller
 
Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 2 x USB 2.0 connectors (support additional 4 USB 2.0 ports)
- 2 x USB 3.1 Gen1 connectors (support additional 4 USB 3.1 Gen1 ports)
- 1 x 4-pin CPU fan connector
- 1 x 4-pin water pump fan connector
- 4 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Serial port connector
- 1 x Parallel port connector
- 1 x Thunderbolt add-on card connector
- 1 x RGB LED connector
- 1 x Clear CMOS jumper
 
Back Panel I/O Ports

- 1 x PS/2 mouse & keyboard combo port
- 2 x USB 2.0 Type-A ports
- 1 x VGA port
- 1 x DVI-D port
- 1 x HDMI™ port
- 1 x LAN (RJ45) port
- 4 x USB 3.1 Gen1 Type-A ports
- 1 x USB 3.1 Gen2 Type-A port
- 1 x USB 3.1 Gen2 Type-C port
- 3 x audio jacks

Dimension

• 12 in. x 9.6 in. (30.4 cm x 24.3 cm)
• ATX Form Factor

Mounting

• 9 mounting holes