Z370 GAMING PRO CARBON AC Desktop Motherboard

The new MSI Z370 chipset series motherboards are designed for pure power and unparallel performance. Supporting the latest Intel 8th generation processor technology based on the new LGA1151v2 socket, the Z370 series is ready to unleash the best gaming or media content creation experience.

Manufacturer Part Number
Z370 GAMING PRO CARBON AC
EAN/UPC
0824142152508,824142152508
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

• Supports 8th Generation Intel® Core™ Processors, and Intel® Pentium® and Celeron® Processors for Socket LGA1151

Chipset

• Intel® Z370 Chipset

Main Memory

• 4 x DDR4 memory slots, support up to 64GB
- Supports DDR4 4000+(OC)/ 3866(OC)/ 3733(OC)/ 3600(OC)/ 3466(OC)/ 3400(OC)/ 3333(OC)/ 3300(OC)/ 3200(OC)/ 3000(OC)/ 2800(OC)/ 2667/ 2400/ 2133 MHz Memory
• Supports Dual-Channel mode
• Supports non-ECC, un-buffered memory
• Supports Intel® Extreme Memory Profile (XMP)
* Please refer to www.msi.com for more information on compatible memory.

Slots

• 3 x PCIe 3.0 x16 slots (support x16/x0/x4, x8/x8/x4 modes)
• 3 x PCIe 3.0 x1 slots

Onboard Graphics

• 1 x HDMI™ port, supports a maximum resolution of 4096x2160@30Hz, 2560x1600@60Hz
• 1 x DisplayPort port, supports a maximum resolution of 4096X2304@24Hz, 3840X2160@60Hz,1920X1200@60Hz

Multi-GPU

• Supports 2-Way NVIDIA® SLI™ Technology
• Supports 3-Way AMD® CrossFire™ Technology
Storage

• Intel® Z370 Chipset
• 6 x SATA 6Gb/s ports*
• 2 x M.2 slots (Key M)
- Support up to PCIe 3.0 x4 and SATA 6Gb/s
- Support PCIe 3.0 x4 NVMe U.2 SSD with Turbo U.2 Host Card**
- M2_1 slot supports 2242/ 2260 /2280/ 22110 storage devices
- M2_2 slot supports 2242/ 2260 /2280 storage devices
- Intel® Optane™ Memory Ready for all M.2 slots***

* M.2 and SATA ports maximum support 1x M.2 PCIe SSD + 1x M.2 SATA SSD + 5x SATA HDDs. Please refer to page 34 for M.2 slots with examples of various combination possibilities.
** The Turbo U.2 Host Card is not included, please purchase separately.
*** Before using Intel® Optane™ memory modules, please ensure that you have updated the drivers and BIOS to the latest version from MSI website.



RAID

• Intel® Z370 Chipset
• Supports RAID 0, RAID 1, RAID 5 and RAID 10 for SATA storage devices
• Supports RAID 0, RAID 1 for M.2 PCIe storage devices*
* M.2 PCIe RAID volume can be created with M.2 GENIE.

USB

• ASMedia® ASM3142 Chipset
- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-C port on the back panel
- 1 x USB 3.1 Gen2 (SuperSpeed USB 10Gbps) Type-A port on the back panel

• Intel® Z370 Chipset
- 8 x USB 3.1 Gen1 (SuperSpeed USB) ports (4 Type-A ports on the back panel, 4 ports available through the internal USB connectors)
- 6 x USB 2.0 (High-speed USB) ports (2 Type-A ports on the back panel, 4 ports available through the internal USB connectors)

Audio

• Dual Realtek® ALC1220 Codec
- 7.1-Channel High Definition Audio
- Supports S/PDIF output

 
Wirsless LAN & Bluetooth®• Intel® Dual Band Wireless-AC 8265 card
- Supports Wi-Fi 802.11 a/b/g/n/ac, dual band (2.4GHz, 5GHz) up to 867 Mbps speed.
- Supports Dual Mode Bluetooth® 2.1, 2.1+EDR, 3.0, 4.0, BLE, 4.2
 
LAN• 1 x Intel I219-V Gigabit LAN controller
 
Internal I/O Connectors

- 1 x 24-pin ATX main power connector
- 1 x 8-pin ATX 12V power connector
- 6 x SATA 6Gb/s connectors
- 2 x USB 3.1 Gen1 connectors (supports additional 4 USB 3.1 Gen1 ports)
- 2 x USB 2.0 connectors (supports additional 4 USB 2.0 ports)
- 1 x 4-pin CPU fan connector
- 1 x 4-pin water pump fan connector
- 4 x 4-pin system fan connectors
- 1 x Front panel audio connector
- 2 x Front panel connectors
- 2 x 5050 RGB LED strip 12V connectors
- 1 x WS2812B Individually Addressable RGB LED strip 5V connector
- 1 x CORSAIR Individually Addressable RGB LED strip 5V connector
- 1 x TPM module connector
- 1 x Chassis Intrusion connector
- 1 x Clear CMOS jumper
 
Back Panel I/O Ports

- 1 x PS/2 keyboard/ mouse combo port
- 2 x USB 2.0 Type-A ports
- 1 x DisplayPort port
- 1 x USB 3.1 Gen2 Type-A port
- 1 x USB 3.1 Gen2 Type-C port
- 4 x USB 3.1 Gen1 Type-A ports
- 1 x HDMI™ port
- 1 x LAN (RJ45) port
- 5 x OFC audio jacks
- 1 x Optical S/PDIF OUT connector

Dimension

• 12 in. x 9.6 in. (30.4 cm x 24.3 cm)
• ATX Form Factor

Mounting

• 9 mounting holes