OMEN 15-ce026tx Gaming Notebook

When the competition is relentless, greatness is achieved by those heroes who rise to the occasion. Equipped with powerful hardware and an aggressive design, the OMEN Laptop takes mobile performance seriously, letting you conquer any challenge in-game from just about anywhere.

  • Windows 10 Home 64

Go on, turn up the settings

With this kind of power, they’ll be running scared. Includes an Intel® Core™ processor and NVIDIA® graphics. And with high performance cooling in your arsenal, you’re ready to conquer even the most intensive AAA titles.

Every last detail. In your sights.

Command every keystroke on a Dragon Red backlit keyboard with highlighted WASD and 26-key rollover anti-ghosting, which helps ensure every keystroke is detected. With a 4K display or 1080p with 120 Hz/60 Hz refresh rate (on select models) display, combat feels closer than ever.

Upgrade. Expand. Evolve.

Level up to the latest hardware and make upgrading a breeze with single panel access to internals. A Thunderbolt 3-certified USB-C™ port (on select models), 3 USB Type A ports, and an HDMI port lets you easily adapt to all the action.

Manufacturer Part Number
2FK99PA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware

  • Product number
  • 2FK99PA
  • Product name
  • OMEN by HP - 15-ce026tx
  • Microprocessor
  • Intel® Core™ i7-7700HQ (2.8 GHz base frequency, up to 3.8 GHz with Intel® Turbo Boost Technology, 6 MB cache, 4 cores)
  • Chipset
  • Intel® HM175
  • Memory, standard
  • 16 GB DDR4-2400 SDRAM (2 x 8 GB)
  • Video graphics
  • NVIDIA® GeForce® GTX 1060 (6 GB GDDR5 dedicated)
  • Hard drive
  • 1 TB 7200 rpm SATA
  • 256 GB PCIe® NVMe™ M.2 SSD
  • Display
  • 15.6" diagonal FHD 120 Hz IPS anti-glare WLED-backlit (1920 x 1080)
  • Keyboard
  • Full-size island-style backlit keyboard with numeric keypad
  • Pointing device
  • Touchpad with multi-touch gesture support
  • Wireless connectivity
  • 802.11a/b/g/n/ac (2x2) Wi-Fi® and Bluetooth® 4.2 combo
  • Network interface
  • Integrated 10/100/1000 GbE LAN
  • Expansion slots
  • 1 multi-format SD media card reader
  • External ports
  • 1 USB 3.1 Type-C™ (Data Transfer up to 5 Gb/s, DP1.2, HP Sleep and Charge); 3 USB 3.1 Gen 1 (1 HP Sleep and Charge); 1 HDMI; 1 RJ-45; 1 headphone/microphone combo; 1 microphone-in
  • Minimum dimensions (W x D x H)
  • 38.85 x 27.55 x 2.48 cm
  • Weight
  • 2.62 kg
  • Power supply type
  • 200 W AC power adapter
  • Battery type
  • 4-cell, 70 Wh Li-ion
  • Webcam
  • HP Wide Vision HD Camera with integrated dual array digital microphone
  • Audio features
  • Bang & Olufsen; HP Audio Boost; Dual speakers
Software
  • Operating system
  • Windows 10 Home 64
  • HP apps
  • HP 3D DriveGuard; HP Audio Switch; HP Documentation; HP ePrint; HP JumpStart; HP Orbit; HP Recovery Manager; HP Support Assistant; HP Sure Connect
  • Software included
  • McAfee LiveSafe™