Home OMEN X 35 Widescreen LCD Monitor

Immersive is an understatement. This curved 35” diagonal display not only surrounds your entire field of vision, it lets gamers experience the full potential of their rig. Whether it’s a horde of assailants or a climactic boss battle, witness every detail on a display that redefines where you draw the line between gameplay and reality.

GET LOST IN THE GAME

See what your graphics card is really made of on this curved 35” diagonal UWQHD 21:9 display. With 34% more screen than a 16:9 display and high-caliber contrast ratio, nothing escapes your vision.

MAXIMUM AGILITY

Never let a display disrupt your winning streak again. Enjoy smooth, stutter-free visuals that respond as fast as you do thanks to a 100Hz refresh rate and NVIDIA G-SYNC™ technology, which seamlessly links your graphics card and display.

NEVER STOP GAMING

Power through prolonged play comfortably. With a height adjustable screen and ambient lighting to diffuse the brightness of your display in dark rooms, you can outlast every opponent.

Featuring

Ambient lighting

Say goodbye to late-night eye fatigue. Adjustable to match the color of your PC or what’s on screen, ambient lighting casts a glow onto the base and stand diffusing the bright light of the display.

Built-in headphone hook

When you’re done gaming with your friends, store your headset where it won’t get damaged while still being within reach for your next session.

100Hz refresh rate

Uncap your in-game frame rate, because with a 100Hz refresh rate this display is capable of clearer, high resolution details smoothly moving from frame to frame allowing for faster split-second reaction time.

2,500:1 contrast ratio

With a wider contrast ratio, enjoy truer blacks that add more depth to shadows and dimly lit scenes for added detail in every photo, movie, or video game.

Height adjustment stand

Gas piston design allows 130mm of smooth, precise height adjustment so your display is always in the most comfortable position, no matter who is viewing it.

4ms response time with Overdrive

How fast your pixels can react to changing frames is critical for fast-paced gaming, and a 4ms response time ensures gameplay is fluid, crisp, and free of motion blur.

NVIDIA® G-SYNC

By synchronizing the refresh rates of your GPU and display, NVIDIA G-SYNC™ technology delivers gameplay that’s sharp, fluid, and stutter-free with minimal input lag.

Ultra WQHD Curved Display

Give all your entertainment a new level of immersion with impressive 3440 x 1440 resolution. The curved display surrounds you with 5 million pixels for captivating definition and ultra-sharp details.

1,800R curved display

By bringing the sides of the display even closer, the curved screen provides an incredibly realistic viewing experience and more expansive field of view.

Micro-edge display

With virtually no bezel encircling the display, an ultra-wide viewing experience provides for seamless multi-monitor set-ups.

Extensive port connectivity

HDMI and DisplayPort™ connectivity options offer the latest digital connections, and the USB 3.0 hub lets you plug in your favorite accessories right to the display.

Share the panoramic view

Vibrant detail from practically any position with consistent color and image clarity maintained across an ultra-wide 178° horizontal and vertical viewing angles.

Manufacturer Part Number
X3W58AA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display specifications:
Display size (diagonal): 88,9 cm (35")
Panel active area: 81.94 x 34.59 cm
Display type: AMVA+ w/LED backlight
Aspect ratio: 21:9
Native resolution: UWQHD (Recommended - DP Opt. 3440 x 1440 @ 60 Hz; HDMI Opt. 3440 x 1440 @ 50Hz)
Pixel pitch: 0.242 mm
Display color: Up to 16.7 million colors supported (through FRC technology)
Brightness: 300 cd/m²
Contrast ratio:

  • 2500:1 static
  • 10M:1 dynamic
Response time: 4 ms gray to gray
Tilt and swivel angle:
  • Tilt: -5 to +23°
Display features:
  • Anti-glare
  • Language selection
  • On-screen controls
  • Plug and Play
  • User programmable
  • NVIDIA® G-SYNC™
  • Refresh rate - 100Hz
Display scan frequency (horizontal): Up to 151 kHz
Display scan frequency (vertical): Up to 100 Hz
Onscreen controls:
  • Menu
  • Minus ("-")
  • Plus ("+") /Input Control
  • OK/Auto
  • Power
  • Brightness
  • Contrast
  • Color
  • Image Control
  • OSD control
  • Management
  • Language
  • Information
  • Factory Reset
  • Input Control
  • Volume
Physical security: Security lock-ready (lock is sold separately)

Connectivity:
Ports:
  • 3 USB 3.0 (downstream)
  • 1 x headphone jack
Input connector::
  • 1 HDMI 1.4
  • 1 DisplayPort™ 1.2
(with HDCP support )

Dimensions and weight:
Weight: 12.04 kg (with stand); 9.47 kg (without stand)
Dimensions (W x D x H): 83.3 x 32.9 x 41.2 cm (with stand); 83.3 x 11.1 x 38 cm (without stand)

Power and operating requirements:
Power supply type:
  • Input voltage: 100-240 VAC at 50 - 60 Hz
  • Power consumption: 120W maximum, 75W typical
  • Standby mode: 0.5W
Power consumption (on-mode): 65W
Power consumption: 109 kWh
Power consumption (standby): 0.5W
Energy efficiency class:
  • C
Environmental:
  • Mercury-free LED backlighting
  • Arsenic-Free Display Glass
  • Low Halogen
Energy Efficiency:
Energy efficiency class:
  • C
Display size (diagonal): 88,9 cm (35")
Power consumption (on-mode): 65W
Power consumption: 109 kWh
Power consumption (standby): 0.5W
Resolution (native): UWQHD (Recommended - DP Opt. 3440 x 1440 @ 60 Hz; HDMI Opt. 3440 x 1440 @ 50Hz)

Certification and compliance:
Certifications and compliances:
  • CE
  • CB
  • KC
  • MSIP
  • PSB
  • cTUVus
  • Mexico COC
  • ICES
  • TUV-Buarant
  • TUV-S
  • ISO 9241-307
  • EAC
  • CCC
  • CEL
  • CECP
  • SEPA
  • ISC
  • VCCI
  • FCC
  • BSMI
  • WEEE
  • Microsoft WHQL Certification Win-10, Win-8, Win-7
  • SmartWay Transport Partnership - NA only