Envy - 13-ad117tu

In a class by itself

Elevate your expectations. Every ENVY laptop is crafted to surpass them with the finest features and powerful technology that deliver a premium entertainment and computing experience.

Manufacturer Part Number
2SL98PA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware
Product number
2SL98PA
Product name
HP ENVY - 13-ad117tu
Microprocessor
Intel® Core™ i7-8550U (1.8 GHz base frequency, up to 4 GHz with Intel® Turbo Boost Technology, 8 MB cache, 4 cores)
Memory, standard
8 GB LPDDR3-1866 SDRAM (onboard)
Video graphics
Intel® UHD Graphics 620
Hard drive
512 GB PCIe® NVMe™ M.2 SSD
Display
13.3" diagonal FHD IPS BrightView micro-edge WLED-backlit (1920 x 1080)
Keyboard
Full-size island-style backlit keyboard
Pointing device
HP Imagepad with multi-touch gesture support
Wireless connectivity
Intel® 802.11a/b/g/n/ac (2x2) Wi-Fi® and Bluetooth® 4.2 Combo
Expansion slots
1 microSD media card reader
External ports
1 headphone/microphone combo; 2 USB 3.1 Gen 1 (1 HP Sleep and Charge); 2 USB 3.1 Type-C™ Gen 1 (Data Transfer up to 5 Gb/s, DP1.2, HP Sleep and Charge)
Dimensions (W x D x H)
30.54 x 21.56 x 1.39 cm
Weight
1.23 kg
Power supply type
45 W AC power adapter
Battery type
6-cell, 53.6 Wh Li-ion polymer
Webcam
HP Wide Vision HD Camera with integrated dual array digital microphone
Audio features
Bang & Olufsen, quad speakers, HP Audio Boost


Software
Operating system
Windows 10 Home 64
HP apps
HP Audio Switch; HP Documentation; HP ePrint; HP JumpStart; HP Recovery Manager; HP Support Assistant; HP Sure Connect
Software included
McAfee LiveSafe™
Software - Productivity & finance
1 month trial for new Microsoft Office 365 customers