Paracycle Backpack

Paracycle Backpack features a two-tone, ripstop construction and water-resistant bottom to keep your belongings safely stored no matter where you decide to go. Padded laptop compartment protects most 15.6" laptops from shocks while traveling. Tricot-lined pocket lets you also keep your tablet safely protected in a separate location. Smart sleeve allows the case to slide over upright handle tubes for easy transport. Padded shoulder straps with a sunglass loop help prevent straining muscles to ensure a comfortable fit. Utility pockets offer handy locations to keep cords, water bottles, umbrella and more.

Manufacturer Part Number
895755794
EAN/UPC
0043202765698,043202765698
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Ripstop - Extra strength fibers are interwoven into fabric at specific intervals to provide exceptional tear strength in a light weight material.
  • Smart Sleeve - Feature allows case to slide over the Upright handle tube for easy transport.
  • Laptop compartment - Is a built-in padded compartment designed to carry your laptop computer and help protect it from shocks while traveling.
  • Tablet Pocket - A compartment designed to store your tablet.