Manage active projects safely and easily. Durable and waterproof polypropylene stock resists tears and moisture, keeping important documents and incidentals safe from spills. The zip pouch on the front is ideal for small items, such as notes, flash drives, business cards and keys. Organizer is closed on three sides for added security and pocket expands to 1/2" for added capacity.
Note:
Size: : Letter
Dimensions: : 11-3/4” W x 10” H
Material: : Polypropylene
Color: : Assorted Colors - Blue, Red & Black
Tabs: : 1/3-cut, assorted
Pocket: : 1
Qty Per Pack: : 3
Qty Per Carton: : 10
Special Material: : Archival, Acid Free
Security Features: : Closed Sides
Stock No: : 89614