Divide materials into separate classifications inside any three-ring binder with white index dividers. Viewables Three-ring Binder Index Dividers allow you to create dynamic, color-coded labels. Simply create and print color-coded labels with the free Viewables online label creator and apply to the index divider tabs. Larger, 1/3-cut tabs allow more label information and quick identification of each category. Viewables labels are included.
Note:
Size: : Letter
Dimensions: : 8-1/2" x 11"
Material: : 11 point colored
Color: : White
Tabs: : 1/3-cut, assorted
Qty Per Box: : 25 Sets per Box
Qty Per Carton: : 300 Sets per Carton
Recycled Content: : 10% recycled content, 10% post-consumer waste
Made In: : Made in the USA
Stock No: : 89413