Notes 2" Expansion File Jackets

Notes File Jackets eliminate messy scribbles or sticky notes often placed on the outside of files. Keep track of information directly on the pre-printed lines on the front and back sides of the jacket. They expand 2" for added capacity. File jackets are closed on three sides for document security and keeping those small incidentals contained. They are great for taking files out of the office. Reinforced, two-ply tabs on the letter-size jackets provide extra durability.

Manufacturer Part Number
75694
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Size: : Letter
Color: : Assorted Colors - Aqua, Goldenrod, Pink & Yellow
Tabs: : Straight-cut
Reinforcement: : Reinforced 2-ply Tab
Qty Per Pack: : 12
Qty Per Carton: : 6
Sustainable Forestry Initiative: : Yes
Recycled Content: : 10% recycled content, 10% post-consumer waste
Made In: : Made in the USA
Security Features: : Closed Sides
Usage: : Drawer Filing, On The Go
Stock No: : 75694