Slash-style File Jackets

Organized Up Notes Slash Jackets eliminate messy scribbles or sticky notes often placed on the outside of files. Keep track of important information directly on the pre-printed note lines on the front and back sides of the jacket. Keep papers organized with these sturdy jackets that have closed sides and bottom to keep materials secure and in order. Angled front allows easy viewing documents while keeping papers flat. These sturdy, 11 point slash jackets are part of the Organized Up Collection, a unique solution that lets you store documents the way you read them - vertically.

Manufacturer Part Number
75427
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Size: : Letter
Material: : 11 point colored
Color: : Assorted Colors - Aqua, Goldenrod, Pink & Yellow
Qty Per Pack: : 12 Pack
Qty Per Carton: : 6
Sustainable Forestry Initiative: : Yes
Recycled Content: : 10% recycled content, 10% post-consumer waste
Made In: : Made in the USA
Security Features: : Closed Sides
Usage: : Drawer Filing, On The Go
Stock No: : 75427