Bookshelf Organizers w/SuperTab

This heavy-duty, hard-sided organizer is the perfect desktop or shelf filing solution. It stores upright on desk or shelf, taking up less space. The oversized SuperTabs on the six letter-size pockets provide 90 percent more labeling area so you can use a larger font or more lines of text. Organizer also features a secure magnetic flap closure and nameplate on the spine for labeling. A blank Viewables label sheet is included. You can customize with online templates. Use the six pockets to hold loose papers and documents, not file folders.

Manufacturer Part Number
70868
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Size: : Letter
Color: : Orange
Pocket: : 6
Qty Per Each: : 1
Qty Per Carton: : 6
Security Features: : Closed On Top, Closed Sides
Usage: : Desktop Filing, Shelf Filing
Stock No: : 70868