Infinity Glass Dry-Erase Board, 36" x 24", White Surface, Frameless

Ultra-modern, glass dry-erase board offers all of the benefits of a traditional board with an upscale, modern aesthetic appeal. Extremely durable, tempered glass provides a smooth writing platform to let dry-erase markers glide evenly over the board for smooth and clear communication. Plus, the nonabsorbent surface erases cleanly after every use to prevent ghosting and staining. Frameless design offers pleasing aesthetics in every space from a home office to a corporate boardroom. Included pass-through mounting hardware ensures easy installation to easily hang this board where you need it most. Dry-erase board is perfect for daily meetings, brainstorming sessions, customer messaging and more.

Manufacturer Part Number
G3624NMW
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 034138299722
  • Detailed Color: White
  • Frame Finish: None
  • Mounting Hardware Type: Pass-through
  • Orientation: Horizontal or Vertical
  • Period of Warranty: 15 years
  • Standard Board Size: 36" x 24"
  • Usage: Personal Office - Moderate to heavy use
  • Use Frequency: Heavy Use
  • Whiteboard Surface Type: Glass
  • Dimensions: 36" x 24"
  • Country of origin: China