Dry-erase/Flip-chart Presentation Easel

Standing nearly 75" tall at full height, this presentation easel features a smooth, melamine whiteboard writing surface that's durable enough for light use and provides a sturdy backing for flipchart usage. Telescopic legs with rubber feet are individually height-adjustable to ensure your message can be seen from anywhere in the room. Full-width accessory tray provides quick access to your dry-erase markers and accessories. Collapsible design allows easy mobility and compact storage. Presentation easel with flipchart holder is perfect for presentations, collaborating with your team, brainstorming and more.

Manufacturer Part Number
ET32EU
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 034138202029
  • Detailed Color: White
  • Frame Finish: Silver Graphite
  • Period of Warranty: 5 years
  • Standard Board Size: 3' x 2'
  • Use Frequency: Light Use
  • Whiteboard Surface Type: Melamine
  • Dimensions: 3' x 2'
  • Country of origin: China