Standard DuraMax Magnetic Whiteboard

Magnetic whiteboard features a DuraMax porcelain surface to allow ultra-smooth writing and prevent stains, ghosting, scratches or dents. Strong magnetic surface allows you to securely display papers on the surface with magnets (sold separately). Plus, its attractive frame complements most decor for use in virtually any setting. Included mounting hardware allows you to easily display the board for optimal placement. Attached marker tray provides convenient storage for the included dry-erase markers and magnets.

Manufacturer Part Number
85518
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 034138855188
  • Detailed Color: White
  • Frame Finish: Silver Aluminum
  • Mounting Hardware Type: Pass-through
  • Orientation: Horizontal or Vertical
  • Period of Warranty: Lifetime
  • Standard Board Size: 8' x 4'
  • Usage: Public Space - High traffic
  • Use Frequency: Heavy Use
  • Whiteboard Surface Type: DuraMax® Porcelain
  • Dimensions: 8' x 4'
  • Country of origin: United States