Safety goggles feature a durable, anti-fog coating that's bonded to the lens to resist fogging for longer, even after washing multiple times. Advanced Scotchgard coating produces a reduced-contact angle, flattening the water beads into a thin, transparent film of water to allow light to pass through and ensure you maintain a clear vision of your surroundings. Plus, it withstands disinfection with diluted bleach soaking or alcohol wipes without losing its anti-fog performance. Safety goggles with indirect ventilation are perfect for working in hot/humid conditions, indoor/outdoor work, physically demanding tasks, climate-controlled areas and more.
Note:
Brand: GoggleGearâ„¢
Comfort Features: Adjustable elastic strap, Indirect ventilation, Low profile frame/shroud, Polycarbonate lens
Eyewear Range: Premium
Frame Color: Red & Black
Frame Style/Type: Goggle
Lens Coating: Anti-Fog
Lens Color: Clear
Lens Marking: Z87+
Product Series: 500
Product Type: Safety Goggle
Recommended Industry: Oil & Gas
Splash Protection: Yes
Standards/Approvals: ANSI Z87.1-2010
Temple Style: Strap
UV Protection: Polycarbonate lenses absorb 99.9% of UV