Picture Hanging Kit

Command Picture Hanging Kit contains an assortment of Command Picture Hanging products in a reclosable kit for easy storage and organization. Always have the products you need to quickly and easily hang your decor. Best of all, when you are ready to take down or move your pictures, they come off cleanly - no nail holes or sticky residue. Kit includes three sawtooth picture hangers, two wire-back picture hangers, five large strips, four pairs of large picture hanging strips, eight pairs of small picture-hanging strips, and 16 poster strips.

Manufacturer Part Number
17213ES
EAN/UPC
0076308731151,076308731151
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Attribute Name: Value

Apprx. Out of Pkg Product Size (L x W x D): 7.15 X 5.9 X 0.93 Inches

Good for Humid Environments: No

Material: Plastic

Package Contents: 3 sawtooth picture hangers, 2 wire back picture hangers, 5 large strips, 4 pairs of large picture hanging strips, 8 pairs of small picture hanging strips, 16 poster strips

Size: Various

Weight: Capacity Various