Sit-to-Stand Electric Desk Riser

Electric Desk Riser with keyboard tray adjusts up and down with the push of a button. Height ranges from 5-1/4" to 17-1/8" off your worksurface. Medical-grade electric motor provides a quick-release, low-noise operation. Anti-collision function will stop the up/down motion if desk riser meets objects like coffee cups or bottles. The top surface (31-1/2" wide x 24-2/5") includes USB interface for convenient connection and holds monitors up to 33 lb. The 24-1/4" wide x 8-2/3" deep keyboard tray is large enough for a keyboard and mouse.

Manufacturer Part Number
99552
EAN/UPC
0035255995528,035255995528
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Motor Specification:
UL 962 - Household and Commercial Furnishings CSA C22.2 No. 68-09 - Motor-Operated Appliances (Household and Commercial)

Specification:
Voltage:24-29V
Wattage:50W
Duty cycle:1min ON/8min OFF
Connection only to class 2 DC circuit