SecureTrek 15" Laptop Carrying Case

Whether you're commuting or walking across the office, the SecureTrek laptop carrying case not only protects your laptop from damage, but also offers an anti-theft security system as well. Click the four hammerhead zipper pulls into place and then close the stainless steel door for premium anti-theft security for your bag's contents. Anti-puncture zipper protects the device compartment that holds your laptop and tablet by preventing entry with a sharp object. With room to accommodate up to a 15.6" laptop as well as a 10" tablet, each space comfortably fits your devices with enhanced protection to reduce the chances of damage if you accidentally drop your bag. Front workstation pocket contains a complete organizer section to store your keys, business cards, pens, chargers, ear buds and more. Wheeled luggage pass-thru makes traveling with multiple bags so much easier with the special panel that can be placed over the extended handle of a roller bag to ensure your backpack won't fall off.

Manufacturer Part Number
98616
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 00085896986164
  • Bag Type: Briefcase
  • Features: SecureTrekā„¢ Lock Base
  • Screen Size: 15.6"/39.6cm