Pro Fit Wireless Mobile Mouse

Mobile mouse features a 2.4GHz wireless connection using a compact nano receiver to provide a completely reliable connection. High-definition optical sensor (1000 DPI) tracks your movements with incredible accuracy for optimal performance and smooth navigation. The two-button, scroll wheel design gives both right-handed and left-handed users the freedom to get the most out of this mouse with contours that allow pain-free extended use. Plug-and-play installation downloads and installs the driver automatically for quick, simple operation. Mouse is compatible with Windows and Mac.

Manufacturer Part Number
75228
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896752288
  • Dimensions: 3.8” x 2.3” x 1.3” (96.4mm x 58mm x 33mm)
  • Weight: 80 grams
  • Battery Type: 1 AA Battery

WARRANTY

3 years