Turn your printer into your marketing go-to with bright-white, heavyweight brochure paper. Produce professional-quality flyers, presentations, proposals and brochures with paper crafted specifically for HP PageWide printers. HP PageWide Technology uses a fixed print bar, thousands more print nozzles and new ink formulations to deliver a new level of printing performance capabilities. PageWide printers use pigment-based ink to ensure high-quality output on this double-sided, glossy, tabloid-size paper. The use of pigment-based ink limits bleeding (to maintain sharp text), and the output is virtually dry once the ink is placed on the page.
Note:
Media finish
Glossy
Media sheets per package
200
Paper film dimensions
11 x 17 in
Printing material weight
43 lb
Operating temperature range
59 to 86°F
Storage temperature range
64 to 86°F
Operating humidity range
20 to 80% RH
Storage humidity
35 to 55% RH
Package dimensions (W x D x H)
17.36 x 11.34 x 1.57 in
Package weight
9.31 lb
Warranty
90 day warranty, manufacturer will replace if defective
What's in the box
200 sheets of 11 x 17-in paper