License Plate Holder

License plate holder features a super heavyweight construction to preserve and protect demo and temporary license plates during test drives. Stitched edging provides an additional layer of protection to expand the life of this holder. Open on the long side, this holder lets you easily insert and remove oversized items while keeping them secure with the hook-and-loop closure. Use the 24" hanging strap to attach your license plates to a trunk or SUV back window. Clear display window shows plates measuring 13" x 7". Plus, its multipurpose design is also perfect for protecting work orders, operator manuals, equipment manuals and more.

Manufacturer Part Number
41902
EAN/UPC
0038944419022,038944419022
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC Code: 038944419022
Inner Pack: 0
Master Carton UPC: 50038944419027
Carton Weight: 5.00
PDQ Display: N
Warranty Comments: This product will be cheerfully replaced with one of equal value if defective in materials, manufacturing or packaging at the time of purchase. Except for such replacement, this product is sold without warranty or liability even though defect, damage or loss is caused by negligence or other fault.
Package Includes: 1 License Plate Holder (Tag Bag)
Country of Origin: China