Wall-Mounted 802.11ac Wave 2 Wi-Fi AP and Switch for Dense Client Environments
In hotels, apartment buildings, and other multi-dwelling structures, wireless connectivity can carry a hefty price tag. You need to connect a wide range of wired devices—IPTV set-top boxes, IP phones, networked minibars, and more—while delivering a great wireless experience.
The Ruckus H510 wall-mounted access point and switch makes it easy to meet the most demanding in-room connectivity requirements without breaking the bank. It features patented Ruckus technologies to deliver the industry’s highest-performing Wi-Fi, combined with four-ports of Gigabit Ethernet—all in a sleek, low-profile design that can be discretely installed over standard electrical outlets.
Deliver the full range of in-room services while dramatically reducing cabling, installation time, and construction costs.
Features
Great All-In-One
Stunning Wi-Fi Performance
Multiple Management Options
Get Optimal Throughput
Serve More Devices
Support More Services
Keep Existing Switches and Cables
More Than Wi-Fi
Note:
Description: Dual-band 802.11ac Wave 2 wall-mounted access point with 5 Gigabit Ethernet ports
Maximum PHY Rate: 867 Mbps (5GHz) 300 Mbps (2.4 GHz)
Wi-Fi Technology: 802.11ac (2.4/5GHz)
Concurrent Users: 100
Radio Chains:Streams: 2x2:2
BeamFlex Gains: 2dB
Max. Interference Mitigation: 5dB
PD-MRC: Yes
Rx Sensitivity: -99dBm
ChannelFly: Yes
Smart Meshing: Yes
USB: Yes
Ethernet Ports: 4